EN
  • EN
  • DE

RH5RE47AA-T1

Part No RH5RE47AA-T1
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description VOLTAGE REGULATOR FOR MIDDLE OUTPUT CURRENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 1242931-RH5RE47AA-T1
Manufacturer Homepage www.ricoh.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5RE47AA-T1 CAD Model

Description

The RH5RE47AA-T1 is a voltage detector manufactured by Ricoh. This integrated circuit is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a certain threshold. It is commonly used in a wide range of applications to ensure system stability and prevent data corruption or malfunction due to voltage drops.

Applications:

  • Microcontroller reset circuits: Ensuring proper microcontroller startup and preventing erroneous operation during voltage fluctuations.
  • Power management systems: Monitoring battery voltage and shutting down non-critical functions to prolong battery life.
  • Data storage devices: Protecting stored data by initiating a safe shutdown sequence when the power supply is unstable.
  • Industrial control systems: Providing a fail-safe mechanism to prevent equipment damage due to power supply issues.
  • Automotive electronics: Monitoring the vehicle's battery voltage and preventing damage to sensitive electronic components.

Features:

  • Low supply current: Minimizes power consumption, making it suitable for battery-powered applications.
  • High-accuracy detection voltage: Provides precise voltage monitoring for reliable operation.
  • Built-in hysteresis: Prevents oscillation and ensures stable reset signal output.
  • Small package size: Allows for compact circuit designs.
  • Open drain output: Offers flexibility in circuit design and allows for multiple voltage detectors to be connected in parallel.

Benefits:

  • Improved system reliability: Protects against voltage fluctuations, preventing system crashes and data loss.
  • Reduced power consumption: Extends battery life in portable devices.
  • Simplified circuit design: Integrates all necessary components for voltage detection in a single package.
  • Cost-effective solution: Provides a reliable voltage monitoring function at a reasonable cost.
  • Enhanced safety: Prevents equipment damage and ensures safe operation in industrial and automotive applications.

The RH5RE47AA-T1 operates by continuously monitoring the input voltage. When the voltage drops below the preset detection threshold (4.7V), the output signal is asserted, typically pulling a reset line low. Once the voltage recovers above the threshold plus the hysteresis voltage, the output is de-asserted. This hysteresis prevents rapid switching of the output signal due to minor voltage fluctuations.

This voltage detector is available in a small package, making it suitable for space-constrained applications. It is designed to operate over a wide temperature range, ensuring reliable performance in various environmental conditions. The RH5RE47AA-T1 is a reliable and cost-effective solution for voltage monitoring and reset generation in a wide range of electronic devices.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0827 $58.5713
46+ $2.5295 $116.3570
71+ $2.4498 $173.9358
98+ $2.3712 $232.3776
127+ $2.2915 $291.0205
169+ $2.0547 $347.2443
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,800 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess