EN
  • EN
  • DE

LM4040CIZ-10.0

Part No LM4040CIZ-10.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 10V TO92-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Obsolete
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 10V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 180μVrms
Current - Cathode 100μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number LM4040
Manufacturer Pack Quantity 1,800
MSL Level 1 (Unlimited)
Win Source Part Number 1199513-LM4040CIZ-10.0
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040CIZ-10.0 CAD Model

Description

Product Overview: LM4040CIZ-10.0 Precision Voltage Reference

The LM4040CIZ-10.0 from Texas Instruments is a high-precision voltage reference device that provides a fixed 10.0V output with an impressive accuracy. This voltage reference is part of the LM4040 series, which is known for its stability and reliability, making it an ideal choice for precision applications where a stable voltage reference is critical.

Key Features

  • Fixed Output: The device offers a 10.0V output, which is precise and stable, ideal for various applications that require a specific reference voltage.
  • High Accuracy: With an initial accuracy of ±0.1% and a temperature coefficient of typically 20ppm/°C, the LM4040CIZ-10.0 ensures minimal deviation from its rated output over a wide range of temperatures.
  • Wide Operating Current Range: It operates over a wide current range from 45µA to 10mA, providing flexibility in various circuit configurations.
  • Low Dynamic Impedance: The device features a low output impedance, which helps maintain voltage stability under varying load conditions.
  • Extended Temperature Range: The LM4040CIZ-10.0 is designed to perform over an extended industrial temperature range from -40°C to +85°C, ensuring reliability in challenging environments.
  • Package Options: Available in TO-92 package, it is suitable for through-hole mounting, making it easy to integrate into a wide range of electronic circuits.

Applications

The precision and stability of the LM4040CIZ-10.0 make it suitable for a variety of applications, including:

  • Precision data converters
  • Portable instrumentation
  • Battery-powered devices
  • Industrial control systems
  • Automotive electronics
  • Medical equipment

For design engineers looking for a reliable voltage reference source, the LM4040CIZ-10.0 from Texas Instruments stands out with its accuracy and robustness, ensuring consistent performance for precision electronic systems.

Additional Resources

For more information, technical datasheets, and application notes, visit the Texas Instruments official website or consult with their customer support team for guidance on integrating the LM4040CIZ-10.0 into your next project.

You May Also Be Interested in

Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7759 $50.4335
160+ $0.6367 $101.8720
245+ $0.6168 $151.1160
340+ $0.5969 $202.9460
435+ $0.5770 $250.9950
580+ $0.5173 $300.0340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess