EN
  • EN
  • DE

TPS62300DRCRG4

Part No TPS62300DRCRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 500-mA, 3-MHz SYNCHRONOUS STEP-DOWN CONVERTER IN CHIP SCALE PACKAGING
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 6V
Output Voltage 0.6V
Output Voltage MAX 5.4V
Output Current 500mA
Frequency - Switching 3MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-VSON (3x3)
Win Source Part Number 1272905-TPS62300DRCRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS62300
Introduction Date July 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS62300DRCRG4 CAD Model

Description

Product Overview: TPS62300DRCRG4

The TPS62300DRCRG4 is a high-frequency synchronous step-down DC-DC converter designed by Texas Instruments. This product is specifically engineered to meet the power management needs of portable and battery-powered applications, offering an efficient and compact solution.

With an input voltage range of 2.5 V to 6.0 V, the TPS62300DRCRG4 is versatile enough to be used with a variety of power sources, including single-cell lithium-ion (Li-Ion) or lithium polymer (Li-Poly) batteries, as well as 3-cell NiMH or alkaline batteries. It delivers an adjustable output voltage range from 0.75 V to 3.6 V, which can be set via an external voltage divider.

This device boasts a high efficiency of up to 95%, which is made possible through its 3 MHz fixed-frequency operation and synchronous rectification. The high switching frequency also allows for the use of small surface-mount inductors and capacitors, reducing the overall footprint and bill of materials cost for the power supply design.

The TPS62300DRCRG4 ensures safe and reliable operation through its built-in features, including under-voltage lockout, over-temperature protection, and a power-good signal for voltage monitoring. Furthermore, the device supports a 1.25 A continuous output current, making it suitable for powering high-performance processors and chipsets in mobile phones, PDAs, digital cameras, and other portable devices.

Packaged in a small 10-pin VSON package with a thermal pad, the TPS62300DRCRG4 minimizes thermal resistance and allows for efficient heat dissipation. This is critical for maintaining performance and reliability in compact, thermally constrained designs.

In summary, the TPS62300DRCRG4 from Texas Instruments is a high-efficiency, space-saving power solution that is ideal for a wide range of portable electronics. Its high-frequency operation, adjustable output voltage, and comprehensive protection features make it a robust and flexible choice for modern power management requirements.

You May Also Be Interested in

Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess