EN
  • EN
  • DE

ST33G1M2STL9EA/F0

Part No ST33G1M2STL9EA/F0
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838906-ST33G1M2STL9EA/F0
Ultra Librarian 3D Model Ultra Librarian ST33G1M2STL9EA/F0 CAD Model

Description

The ST33G1M2STL9EA/F0 is a state-of-the-art secure microcontroller produced by STMicroelectronics, designed to offer advanced security features for applications requiring high levels of protection such as mobile communications, banking, e-government, and identity verification. This product is part of the ST33G family, which is well-known for its robust security and high performance.

Key Features

  • Advanced Security: The ST33G1M2STL9EA/F0 is built with an emphasis on security, incorporating the latest cryptographic algorithms and secure memory management to safeguard sensitive data against unauthorized access and tampering.
  • High Performance: Equipped with an ARM® SecurCore® SC300 processor, the chip operates at a high frequency, ensuring swift data processing and efficient power consumption, making it ideal for demanding secure applications.
  • Large Memory Capacity: With a substantial memory size, this microcontroller offers ample storage for applications and data. The memory architecture is optimized for secure storage and fast access times.
  • Flexibility: The ST33G1M2STL9EA/F0 provides a flexible interface for easy integration into various system architectures, supporting multiple communication protocols and allowing for seamless operation within diverse ecosystems.
  • Industry Compliance: This product meets stringent industry standards and certifications, ensuring reliability and trustworthiness for applications that require compliance with international regulations.

Applications

The ST33G1M2STL9EA/F0 is versatile and can be used in a range of applications, including but not limited to:

  • Mobile communication devices
  • Banking and financial services
  • Electronic government services
  • Secure identity documents
  • Healthcare data management

Overall, the ST33G1M2STL9EA/F0 from STMicroelectronics is a powerful and secure microcontroller that provides top-notch performance and security for critical applications. Its advanced features and compliance with industry standards make it an excellent choice for developers and manufacturers looking to enhance the security and reliability of their systems.

You May Also Be Interested in

ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess