EN
  • EN
  • DE

TPS62353YZGT

Part No TPS62353YZGT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/PROG 12DSBGA / 800-mA, 3-MHz SYNCHRONOUS STEP-DOWN CONVERTER WITH I2C™ COMPATIBLE INTERFACE IN CHIP SCALE PACKAGING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 1
Voltage - Input (Min) 2.7V
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 0.75V (1V, 1.2V)
Maximum Output Voltage 1.54V
Current - Output 800mA
Frequency - Switching 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 12-UFBGA, DSBGA
Supplier Device Package 12-DSBGA
Part Number Series TPS62353
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813084-TPS62353YZGT
Ultra Librarian 3D Model Ultra Librarian TPS62353YZGT CAD Model

Description

Product Overview: TPS62353YZGT by Texas Instruments

The TPS62353YZGT is a high-efficiency synchronous step-down DC-DC converter tailored for mobile and portable applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this product is designed to manage power requirements with precision and efficiency.

This converter is part of the TPS623xx family and operates at a fixed frequency of 3 MHz, allowing the use of small, low-profile inductors and capacitors to achieve a compact solution size. The TPS62353YZGT is optimized for battery-powered systems to achieve excellent power efficiency and extend battery life.

Key Features

  • High Efficiency: With up to 96% power efficiency, the TPS62353YZGT ensures minimal energy loss during power conversion, which is crucial for battery-dependent devices.
  • Adjustable Output Voltage: The output voltage is programmable via an I2C-compatible serial interface, which ranges from 0.77 V to 1.4 V, allowing the user to tailor the voltage to specific application needs.
  • Low Output Voltage Ripple: The device is engineered to produce a low output voltage ripple, thus providing a stable power supply for sensitive electronics.
  • Power Save Mode: It includes a power save mode that reduces quiescent current during light load operations, further conserving energy and extending battery life.
  • Thermal Protection: The TPS62353YZGT comes with thermal shutdown protection, safeguarding the device and the system from overheating.

Applications

The versatility of the TPS62353YZGT makes it suitable for a broad range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld GPS Units
  • Digital Cameras
  • Other Portable Devices Requiring Efficient Power Conversion

The TPS62353YZGT is available in a compact, 9-ball NanoFree™ chip scale package (CSP), which is ideal for space-constrained applications. Its advanced features and compact design make it an excellent choice for designers looking to optimize power management in their next-generation portable devices.

With Texas Instruments' commitment to quality and performance, the TPS62353YZGT stands out as a reliable and efficient solution for power management challenges in modern electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG
Lowest to $17.9533
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7841 $50.9665
160+ $0.6434 $102.9440
245+ $0.6233 $152.7085
335+ $0.6032 $202.0720
430+ $0.5831 $250.7330
575+ $0.5228 $300.6100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,540 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess