EN
  • EN
  • DE

TMDXIDK3359

Part No TMDXIDK3359
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description AM3359 EVAL BRD / AM3359 Sitara™ ARM® Cortex®-A8 MPU Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Sitara™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MPU
Core Processor ARM® Cortex®-A8
Operating System Linux
Utilized IC / Part AM3359
Mounting Type Fixed
Contents Board(s) , Power Supply
Base Product Number TMDX
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1 TI
HTSUS 8473.30.1180
Win Source Part Number 1341792-TMDXIDK3359
Ultra Librarian 3D Model Ultra Librarian TMDXIDK3359 CAD Model

Description

The Texas Instruments TMDXIDK3359 Industrial Development Kit is an all-encompassing evaluation platform for industrial applications. Aimed at providing a comprehensive development environment, this kit is designed for engineers and developers looking to harness the capabilities of the AM3359 Sitara processor, a highly integrated, programmable platform that leverages TI's ARM Cortex-A8 processor along with a rich set of peripherals.

Key Features

  • High-Performance Processing: At the heart of the TMDXIDK3359 is the AM3359 processor, which delivers robust performance with its ARM Cortex-A8 core running at speeds up to 1GHz. This ensures smooth and efficient handling of complex industrial applications.
  • Rich Connectivity: The development kit offers a variety of connectivity options including multiple USB ports, Ethernet, CAN, and industrial communication protocols, making it suitable for a wide range of industrial networking applications.
  • Flexible Memory Options: With support for DDR3 memory, the kit provides developers with the flexibility to manage applications that require high-speed and large-volume data processing.
  • Advanced Graphics: Integrated SGX graphics accelerator allows for advanced graphical user interfaces and high-quality visualization, critical for modern industrial control systems.
  • Extensive Peripheral Set: The TMDXIDK3359 is equipped with a host of on-board peripherals, including ADCs, timers, and more, to support a variety of industrial use cases.

Development Support

The kit comes with comprehensive software support, including the Texas Instruments Processor SDK, which features Linux and real-time operating system (RTOS) support. This provides developers with a robust software foundation to accelerate the development process. Additionally, the kit includes demo applications and documentation to jumpstart development and minimize time to market.

Applications

The versatility of the TMDXIDK3359 makes it ideal for a wide range of industrial applications, including:

  • Human Machine Interface (HMI)
  • Industrial automation and control systems
  • Factory automation
  • Building automation
  • Embedded computing

Whether you're developing complex industrial control systems or innovative HMI solutions, the Texas Instruments TMDXIDK3359 Industrial Development Kit provides a solid foundation for your next industrial project.

You May Also Be Interested in

Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
NXP / Nexperia
BOARD LPCXPRESSO LPC1343
Need more? Email Us
ARM
BOARD EVAL NXP LPC2101/2101/2103
Need more? Email Us
Silicon Labs
KIT DEV C8051F920,F921,F930,F931 / C8051F930/C8051F931/C8051F920/C8051F921 Microcontroller Development Kit 0.032768MHz/20MHz/24.5MHz CPU Win 2000
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T61X MCU'S / C8051T610/C8051T611/C8051T612/C8051T613/C8051T614/C8051T615/C8051T616 /C8051T617 Microcontroller Development Kit 24.5MHz CPU Win 2000
Lowest to $259.8171
Maxim Integrated
KIT IC EVALUATION MPU/RTC / soft microcontroller module Board
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
NXP / Nexperia
Freescale - TWR-S08LL64-KIT - Development Kit | TOWER SYSTEM MCF5225X EVAL BRD
Lowest to $89.6358
Texas Instruments
Power Management Solutions for Xilinx and Altera FPGAs | TMS320C6678 EVAL BRD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess