EN
  • EN
  • DE

TPS62380YFFR

Part No TPS62380YFFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Win Source Part Number 394775-TPS62380YFFR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62380YFFR CAD Model

Description

Product Overview: Texas Instruments TPS62380YFFR

The Texas Instruments TPS62380YFFR is a highly efficient, synchronous step-down DC-DC converter tailored for applications that demand high power density and fast transient response. This compact integrated circuit is designed to support a wide range of portable devices such as smartphones, tablets, and other battery-powered electronics where space is at a premium and energy efficiency is crucial.

Key Features

  • High Efficiency: The TPS62380YFFR boasts an impressive efficiency rate, which enhances battery life in portable devices by minimizing power loss during conversion.
  • Adjustable Output Voltage: It offers a flexible output voltage range that can be configured via external resistors, making it suitable for powering a variety of loads.
  • Fast Transient Response: The device is engineered to respond quickly to load changes, ensuring stable performance and reliable operation even under dynamic conditions.
  • Small Footprint: With its compact size, the TPS62380YFFR saves valuable board space, a critical factor in modern electronic design.
  • Low Ripple: It provides low output voltage ripple, which is essential for powering noise-sensitive circuits such as RF and analog components.

Technical Specifications

  • Input Voltage Range: The TPS62380YFFR operates over a wide input voltage range, accommodating various battery technologies and configurations.
  • Output Current: It is capable of delivering a high output current, making it suitable for demanding applications.
  • Power Save Mode: The converter includes a power save mode that reduces quiescent current during light load conditions, further extending battery life.
  • Thermal Protection: Built-in thermal shutdown functionality protects the device and the overall system from overheating.
  • Packaging: The converter is available in a compact, lead-free package that complies with RoHS standards.

Applications

The TPS62380YFFR is ideal for powering CPUs, GPUs, and other ICs that require a stable and efficient power supply. Its performance and size make it an excellent choice for portable electronics, as well as other applications where efficiency and space constraints are key considerations.

For designers and engineers looking for a power management solution that combines efficiency, versatility, and compactness, the Texas Instruments TPS62380YFFR is an excellent option that meets the stringent requirements of today's cutting-edge electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7118 $51.9652
33+ $3.0456 $100.5048
51+ $2.9505 $150.4755
71+ $2.8553 $202.7263
91+ $2.7601 $251.1691
122+ $2.4746 $301.9012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess