EN
  • EN
  • DE

TPS62402QDRCRQ1

Part No TPS62402QDRCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG/3.3V DL 10VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Programmable (Fixed) 1.2V, 1.8V (3.3V) 2 Output 400mA, 600mA 10-VFDFN Exposed Pad
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-VFDFN Exposed Pad
Case / Package 10-VSON (3x3)
Family Name TPS62402
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40844-2, -296-40844-1-ND, 296-40844-1, 296-40844-6, TPS62402QDRCRQ1-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900881-TPS62402QDRCRQ1
Ultra Librarian 3D Model Ultra Librarian TPS62402QDRCRQ1 CAD Model

Description

The TPS62402QDRCRQ1 is a high-efficiency, synchronous step-down DC-DC converter tailored for the automotive industry. Manufactured by Texas Instruments, this advanced power management integrated circuit (IC) is designed to meet the rigorous standards of automotive applications, providing reliable and efficient power conversion.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 2.5V to 6V, making it versatile for various automotive power systems.
  • Dual Output Channels: It features two independent output channels that can deliver up to 1A of continuous current each, which are adjustable from 0.6V to (VIN x 0.8).
  • Efficiency: With its synchronous step-down converter design, the TPS62402QDRCRQ1 achieves high power efficiency, which is critical for minimizing heat generation and power loss in automotive environments.
  • Thermal Performance: The device is available in a small 10-pin QFN package with enhanced thermal performance, suitable for space-constrained applications.
  • Operating Temperature: It is designed to operate over a wide temperature range of -40°C to 125°C, ensuring performance under extreme conditions.
  • Protection Features: The IC includes a variety of protection features such as over-temperature protection, under-voltage lockout (UVLO), and over-current protection, ensuring safe operation and longevity of the system.
  • Automotive Qualification: As a Q1 device, it is qualified for automotive applications and meets the requirements of the AEC-Q100 standard.

Applications

The TPS62402QDRCRQ1 is ideal for automotive power systems that require efficient, dual-output power conversion. Common applications include infotainment systems, advanced driver assistance systems (ADAS), and other automotive modules that demand a compact, efficient, and reliable power source.

Summary

With its robust feature set and adherence to automotive quality standards, the TPS62402QDRCRQ1 from Texas Instruments is a superior choice for designers looking to implement a dual-channel, high-efficiency power solution in their automotive applications. Its wide input voltage range, high efficiency, and comprehensive protection features make it a versatile and reliable component in the demanding automotive environment.

You May Also Be Interested in

Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0573 $51.4325
60+ $1.6880 $101.2800
92+ $1.6353 $150.4476
127+ $1.5825 $200.9775
164+ $1.5298 $250.8872
219+ $1.3715 $300.3585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,995 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess