EN
  • EN
  • DE

XC17S50XLPD8C

Part No XC17S50XLPD8C
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description Xilinx XC17S50XL-PD8C Prom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package DIP
Interface Serial
Max Operating Temperature 70 °C
Min Operating Temperature 0 °C
Number of Pins 8
RoHS Compliant
Win Source Part Number 1219165-XC17S50XLPD8C
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC17S50XLPD8C CAD Model

Description

The XC17S50XLPD8C is a custom part manufactured by Xilinx Inc..

  • Category: Custom Parts
  • Interface: Serial
  • Pins: 8
  • Case/Package: DIP
  • RoHS Compliant: Yes
  • Minimum Operating Temperature: 0°C
  • Maximum Operating Temperature: 70°C

You May Also Be Interested in

Panjit
Need more? Email Us
XFMRS Inc.
Need more? Email Us
Torex Semiconductor Ltd
Need more? Email Us
Renesas Electronics America
Low Power Consumption J-FET Input Quad Operational Amplifier
Lowest to $1.7594
Panjit
Need more? Email Us
Fuji Electric
Need more? Email Us
Power-One
Lowest to $3.2640
Texas Instruments
IC PFC CTR TRANS 45KHZ 16SOIC / PFC IC Discontinuous (Transition) 45kHz 16-SOIC
Lowest to $1.1336
Vishay
DIODE GEN PURP 600V 2A DO214AA / Diode Standard 600 V 2A Surface Mount DO-214AA (SMB)
Lowest to $0.2725

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess