EN
  • EN
  • DE

YG902C2R-S25PP-P

Part No YG902C2R-S25PP-P
Manufacturer Fuji Electric
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1121064-YG902C2R-S25PP-P
Categories Custom Parts
Manufacturer Fuji Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian YG902C2R-S25PP-P CAD Model

Description

The YG902C2R-S25PP-P is a silicon carbide (SiC) Schottky barrier diode manufactured by Fuji Electric. SiC Schottky diodes offer superior performance compared to traditional silicon diodes, especially in high-frequency and high-temperature applications. They are known for their fast switching speed, low forward voltage drop, and high surge current capability.

Applications:

  • Power Factor Correction (PFC): Used in PFC circuits to improve power efficiency and reduce harmonic distortion.
  • DC-DC Converters: Employed in DC-DC converters for high-efficiency power conversion.
  • Solar Inverters: Implemented in solar inverters to improve efficiency and reliability.
  • Motor Drives: Used in motor drive circuits for efficient switching and reduced losses.
  • Uninterruptible Power Supplies (UPS): Found in UPS systems to provide reliable power backup.

Features:

  • Silicon Carbide (SiC) Technology: Provides superior performance compared to silicon diodes.
  • Schottky Barrier Diode: Offers fast switching speed and low forward voltage drop.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • High Operating Temperature: Operates reliably at high temperatures.
  • Low Reverse Recovery Charge (Qrr): Minimizes switching losses.

Benefits:

  • Improved Efficiency: SiC technology reduces power losses and improves overall efficiency.
  • Faster Switching Speed: Enables higher frequency operation and reduces switching losses.
  • Enhanced Reliability: High surge current capability and high operating temperature ensure reliable performance.
  • Reduced Heat Dissipation: Low forward voltage drop minimizes heat generation.
  • Smaller System Size: Allows for smaller and more compact circuit designs.

Additional Details:

The YG902C2R-S25PP-P is characterized by parameters such as repetitive peak reverse voltage (VRRM), average forward current (IF(AV)), and forward voltage drop (VF). The datasheet provides detailed specifications, including thermal resistance and reverse leakage current. It's crucial to consider thermal management to ensure the diode operates within its safe operating area, especially at higher forward currents. Proper heat sinking may be required. This diode is typically available in a TO-252 or similar surface-mount package. The low reverse recovery charge contributes to reduced electromagnetic interference (EMI).

You May Also Be Interested in

Winbond Electronics
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xicor Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess