EN
  • EN
  • DE

PS9714-F3-A

Part No PS9714-F3-A
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 281543-PS9714-F3-A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS9714-F3-A CAD Model

Description

The PS9714-F3-A is a phototriac coupler manufactured by Renesas Electronics America. This device is designed to provide electrical isolation between a low-voltage control circuit and a high-voltage AC load. It is typically used to drive resistive or inductive loads, such as lamps, motors, and solenoids, without direct electrical connection, enhancing safety and reliability.

Applications:

  • Solid-State Relays (SSRs): Used as a key component in SSR designs for AC load switching.
  • Industrial Control Systems: Provides isolated control of AC-powered devices in industrial environments.
  • Lighting Control: Enables isolated control of lighting circuits, including dimming applications.
  • Motor Control: Used for switching and controlling small AC motors.
  • Solenoid Control: Provides isolated actuation of solenoids in various applications.

Features:

  • High Isolation Voltage: Offers a high level of electrical isolation between input and output.
  • Zero-Crossing Detection: Reduces inrush current and EMI noise by switching at the zero-crossing point of the AC waveform.
  • High Blocking Voltage: Capable of withstanding high AC voltages in the off-state.
  • Compact Package: Designed for space-saving applications on printed circuit boards.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Enhanced Safety: Prevents electrical shock and equipment damage by isolating high-voltage AC circuits.
  • Reduced EMI Noise: Zero-crossing detection minimizes electromagnetic interference.
  • Improved System Reliability: Increases the robustness of the system by isolating sensitive control circuits.
  • Simplified Circuit Design: Allows for easy integration of AC load control into electronic systems.
  • Extended Load Life: Reduces stress on the AC load by switching at the zero-crossing point.

Additional Details:

The PS9714-F3-A typically comes in a small outline package (SOP) suitable for surface mount technology (SMT). It operates over a specified temperature range, ensuring reliable performance in industrial environments. The device is designed for direct interface with microcontrollers and other logic devices. Key specifications include isolation voltage, on-state current, blocking voltage, and trigger current. For detailed electrical characteristics, refer to the device datasheet from Renesas Electronics. This coupler is suitable for applications requiring precise and reliable AC load control with high levels of isolation.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC-TOKIN
Need more? Email Us
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess