EN
  • EN
  • DE

SAFEA833MAM0F00R15

Part No SAFEA833MAM0F00R15
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 187886-SAFEA833MAM0F00R15
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFEA833MAM0F00R15 CAD Model

Description

The SAFEA833MAM0F00R15 is a SAW (Surface Acoustic Wave) filter manufactured by Murata Electronics North America. These filters are widely used in radio frequency (RF) applications to selectively pass desired signals while rejecting unwanted signals. SAW filters offer excellent performance in terms of insertion loss, attenuation, and temperature stability.

Applications:

  • Mobile communication devices (e.g., smartphones, tablets): For filtering signals in cellular bands.
  • Wireless communication systems (e.g., Wi-Fi routers, Bluetooth devices): To improve signal quality and reduce interference.
  • RF transceivers: In the transmit and receive paths to ensure clean signal transmission and reception.
  • GPS receivers: For filtering out-of-band signals and improving the accuracy of GPS positioning.
  • Automotive applications: In telematics systems and keyless entry systems.

Features:

  • High selectivity: Provides excellent rejection of unwanted signals.
  • Low insertion loss: Minimizes signal attenuation within the desired frequency band.
  • Compact size: Allows for integration into small electronic devices.
  • Surface-mount technology (SMT): Enables automated assembly and high-volume production.
  • Stable performance over temperature: Maintains consistent filtering characteristics across a wide temperature range.

Benefits:

  • Improved signal quality: By filtering out noise and interference, SAW filters enhance the clarity and reliability of wireless communication.
  • Increased communication range: Lower insertion loss translates to a stronger signal at the receiver, extending the range of wireless devices.
  • Reduced power consumption: Efficient filtering minimizes the need for power amplification, conserving battery life in portable devices.
  • Enhanced system performance: By ensuring clean signal transmission and reception, SAW filters contribute to overall system stability and performance.
  • Miniaturization of electronic devices: The compact size of SAW filters enables the design of smaller and more portable electronic devices.

Additional Details:

SAW filters operate by converting electrical signals into mechanical waves on a piezoelectric substrate. These waves propagate along the surface of the substrate and are then converted back into electrical signals. The filter's characteristics are determined by the design of the interdigital transducers (IDTs) on the substrate. Specific technical specifications for the SAFEA833MAM0F00R15, such as center frequency, bandwidth, and attenuation, can be found in the product datasheet available from Murata.

You May Also Be Interested in

Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202
RF Monolithics, Inc
FILTER SAW 427.25MHZ 10-SMD
Need more? Email Us
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493
Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess