EN
  • EN
  • DE

V0402MHS03NH

Part No V0402MHS03NH
Manufacturer Littelfuse Inc.
Catalog TVS - Varistors, MOVs
Description MHS Varistor Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Varistors,MOVs
Manufacturer Littelfuse Inc.
Win Source Part Number 407328-V0402MHS03NH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian V0402MHS03NH CAD Model

Description

The V0402MHS03NH is a Multilayer High Surge (MHS) Varistor from Littelfuse Inc., designed to provide robust transient voltage suppression (TVS) in sensitive electronic circuits. It is engineered to protect against electrostatic discharge (ESD), lightning surges, and other transient events that can damage or disrupt electronic equipment. This compact surface-mount device offers a high surge current capability and fast response time, making it suitable for a wide range of applications where reliable overvoltage protection is crucial.

Applications

  • Portable electronic devices: Smartphones, tablets, and wearable devices.
  • LED lighting: Protection of LED drivers and lighting circuits.
  • Industrial control systems: Safeguarding sensitive components in industrial environments.
  • Communication equipment: Protecting network interfaces and communication lines.
  • Automotive electronics: Surge protection in automotive control units and sensors.

Features

  • Multilayer construction: Provides high surge current capability in a small form factor.
  • Fast response time: Quickly clamps transient voltages to protect sensitive components.
  • Low clamping voltage: Limits the voltage across protected components during surge events.
  • Surface-mount package: Allows for automated assembly and compact design.
  • RoHS compliant: Environmentally friendly and compliant with industry standards.

Benefits

  • Enhanced circuit protection: Safeguards electronic circuits from damage due to voltage surges.
  • Improved system reliability: Reduces downtime and maintenance costs by preventing component failures.
  • Compact design: Enables integration into space-constrained applications.
  • Cost-effective solution: Provides reliable surge protection at an affordable price.
  • Compliance with industry standards: Ensures that the device meets relevant safety and performance requirements.

Additional Details

The V0402MHS03NH features a voltage rating suitable for various applications. Its multilayer construction ensures excellent energy absorption capability, and its surface-mount design simplifies the assembly process. The device is manufactured using high-quality materials to ensure long-term reliability and performance. Its compact size makes it an ideal choice for protecting densely populated circuit boards. For detailed electrical characteristics, surge current ratings, and other technical specifications, refer to the Littelfuse datasheet for this part number.

You May Also Be Interested in

Eaton Bussmann
VARISTOR 14V 0603
Need more? Email Us
Bourns Inc.
VARISTOR 39V 1KA DISC 14MM
Lowest to $0.9577
Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269
Eaton Bussmann
VARISTOR 16.5V 30A 0603
Lowest to $0.0910
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3965
EPCOS (TDK)
VARISTOR 8V 150A 1206
Need more? Email Us
AVX Corporation
VARISTOR 20A 0612
Need more? Email Us
Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1894 $57.7670
745+ $0.1555 $115.8475
1,155+ $0.1506 $173.9430
1,585+ $0.1458 $231.0930
2,050+ $0.1409 $288.8450
2,745+ $0.1264 $346.9680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,500 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess