EN
  • EN
  • DE

MLESD08A-2510-TP

Part No MLESD08A-2510-TP
Manufacturer Micro Commercial Co
Catalog TVS - Varistors, MOVs
Description VARISTOR 1004
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Obsolete(EOL)
Number of Circuits 4
Maximum DC Volts 8VDC
Capacitance @ Frequency 0.3pF @ 1MHz
Temperature Range - Operating -40°C to 90°C (TA)
Mounting Surface Mount, MLCV
Dimension 1004 (2510 Metric)
Win Source Part Number 1077691-MLESD08A-2510-TP
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian MLESD08A-2510-TP CAD Model

Description

The MLESD08A-2510-TP from Micro Commercial Co is a surface mount multilayer varistor designed for use in circuit protection applications.

  • Mounting: Surface Mount
  • Application: Circuit Protection
  • Capacitance @ 1MHz: 0.3pF
  • Maximum DC Voltage: 8V
  • Package: 1004 (2510 Metric)
  • Packaging: Reel
  • Temperature Range: -40°C to 90°C

You May Also Be Interested in

Bourns Inc.
VARISTOR 510V 2.5KA DISC 10MM
Lowest to $0.5571
AVX Corporation
VARISTOR 8.5V 30A 0603
Need more? Email Us
AVX Corporation
VARISTOR 20A 0612
Need more? Email Us
Bourns Inc.
VARISTOR 470V 2.5KA DISC 10MM
Lowest to $0.2895
Yageo
VARISTOR 12V 10A 0402
Lowest to $0.0143
Littelfuse Inc.
Surface Mount Varistors - Transient Voltage Surge Suppressor | VARISTOR 150V 250A 2SMD NO LEAD
Lowest to $0.6818
Eaton Bussmann
VARISTOR 14V 0603
Need more? Email Us
Bourns Inc.
VARISTOR 120V 1.2KA DISC 7MM
Lowest to $0.0474
Bourns Inc.
VARISTOR 39V 1KA DISC 14MM
Lowest to $0.9577

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,990 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess