EN
  • EN
  • DE

ADSP-BF526BBCZ-4A

Part No ADSP-BF526BBCZ-4A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTRLR 400MHZ 208CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Blackfin®
Package Tray
Product Status Active
Type Fixed Point
Interface DMA, Ethernet, I2C, PPI, SPI, SPORT, UART, USB
Clock Rate 400MHz
Non-Volatile Memory ROM (32kB)
On-Chip RAM 132kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 208-FBGA, CSPBGA
Supplier Device Package 208-CSPBGA (17x17)
Base Product Number ADSP-BF526
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 845843-ADSP-BF526BBCZ-4A
Ultra Librarian 3D Model Ultra Librarian ADSP-BF526BBCZ-4A CAD Model

Description

The ADSP-BF526BBCZ-4A is a high-performance digital signal processor (DSP) from Analog Devices Inc., renowned for its exceptional signal processing capabilities and power efficiency. This product is part of the Blackfin family of processors, which are well-suited for a variety of embedded applications requiring a high level of computational power and low power consumption.

Key Features:

  • Core Performance: The Blackfin core boasts a dual-MAC state-of-the-art signal processing engine, which coupled with its RISC-like microcontroller functionality, makes it a robust solution for complex digital signal processing tasks.
  • Clock Speed: The processor operates at a clock speed of 400MHz, providing a balance of performance and power efficiency, suitable for battery-powered and energy-sensitive applications.
  • Memory: It comes with an integrated 132KB of on-chip memory, which can be used for both instructions and data, leading to reduced system cost and complexity.
  • Peripherals: The device includes a wide range of peripherals such as UART, SPI, SPORT, CAN, and USB interfaces, offering flexibility in system design and connectivity.
  • Power Management: The ADSP-BF526BBCZ-4A is equipped with a dynamic power management feature that allows for optimal power consumption in various operating states, thereby extending the life of battery-powered devices.

Applications:

With its powerful signal processing capabilities and efficient operation, the ADSP-BF526BBCZ-4A is ideal for a variety of applications, including:

  • Industrial control and automation
  • Automotive audio, video, and navigation systems
  • Portable and handheld devices
  • Medical instrumentation
  • Audio and video processing
  • Communications infrastructure

The ADSP-BF526BBCZ-4A from Analog Devices Inc. is an adaptable and powerful solution for developers looking to integrate advanced DSP functionality into their designs while managing power consumption and maintaining a high level of performance.

You May Also Be Interested in

Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4400 $61.7600
8+ $12.6688 $101.3504
13+ $12.2729 $159.5477
17+ $11.8770 $201.9090
22+ $11.4811 $252.5842
30+ $10.2934 $308.8020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,144 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess