EN
  • EN
  • DE

HMC311SC70ETR

Part No HMC311SC70ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC GAIN BLOCK AMP SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Frequency 0Hz ~ 8GHz
P1dB 11dBm
Gain 13dB
Noise Figure 5dB
RF Type General
Operating Supply Voltage 5V
Operating Supply Current 74mA
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package SC-70-6
Manufacturer Homepage www.analog.com
Win Source Part Number 714376-HMC311SC70ETR
Popularity Medium
Supply and Demand Status Balance
Family Name HMC311SC70
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian HMC311SC70ETR CAD Model

Description

Product Overview: HMC311SC70ETR by Analog Devices Inc.

The HMC311SC70ETR is a high-performance, gallium arsenide (GaAs) Heterojunction Bipolar Transistor (HBT) MMIC amplifier designed and manufactured by Analog Devices Inc. This RF amplifier is engineered to deliver exceptional performance for a wide range of applications in the RF and microwave domain. It is housed in a compact SC70 package, making it ideal for space-constrained designs.

Key Features

  • Frequency Range: The HMC311SC70ETR operates over a broad frequency range, making it versatile for various applications, including cellular, 3G, 4G, LTE, and other wireless communication systems.
  • Gain: It offers a high gain, which is essential for signal amplification in RF circuits, ensuring that signals are transmitted with minimal loss.
  • Output Power: The device provides a robust output power level, contributing to its ability to drive signals through long transmission lines and components with higher insertion losses.
  • Power Added Efficiency (PAE): With its high PAE, the HMC311SC70ETR operates efficiently, which is critical for battery-powered devices and systems where power conservation is a priority.
  • Single Power Supply: The amplifier can be powered by a single DC supply voltage, simplifying power supply design and reducing the overall system complexity.

Applications

The HMC311SC70ETR is suitable for a variety of RF applications, including:

  • Wireless infrastructure
  • Test instrumentation
  • Satellite communications
  • Fiber optics
  • Military and space

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC311SC70ETR is no exception. It is manufactured to the highest standards to ensure consistent performance and durability across a range of environmental conditions. Whether used in commercial or defense-related applications, customers can trust the HMC311SC70ETR to perform reliably over the long term.

In summary, the HMC311SC70ETR from Analog Devices Inc. is an exceptional choice for design engineers looking for a high-quality RF amplifier with a broad frequency range, high gain, and efficient power usage, all packed into a small, easy-to-integrate package.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1279 $57.0232
15+ $6.6767 $100.1505
24+ $6.4512 $154.8288
34+ $6.0000 $204.0000
44+ $5.7745 $254.0780
55+ $5.5489 $305.1895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess