EN
  • EN
  • DE

ZMM55B15_ R2 _10001

Part No ZMM55B15_ R2 _10001
Manufacturer Panjit
Catalog Custom Parts (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package MELF
Element Configuration Single
Max Operating Temperature 175 °C
Max Power Dissipation 500 mW
Max Reverse Leakage Current 100 nA
Min Operating Temperature -65 °C
Mount Surface Mount
Number of Pins 2
Radiation Hardening No
RoHS Compliant
Zener Voltage 15 V
Win Source Part Number 1121079-ZMM55B15_ R2 _10001
Categories Custom Parts
Manufacturer Panjit
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZMM55B15_ R2 _10001 CAD Model

Description

The ZMM55B15_R2_10001 is a Zener diode manufactured by Panjit. It is designed to provide voltage regulation and transient voltage suppression in electronic circuits. This diode maintains a stable voltage level when reverse biased, making it suitable for a wide range of applications. It is available in a small surface-mount package, enabling high-density circuit designs.

Applications

  • Voltage regulation
  • Transient voltage suppression
  • Overvoltage protection
  • Clipping circuits
  • Level shifting

Features

  • Zener voltage of 15V
  • Small surface-mount package (MiniMELF/SOD-80)
  • High surge current capability
  • Low leakage current
  • RoHS compliant

Benefits

  • Stable voltage regulation for sensitive circuits
  • Protection against voltage spikes and surges
  • Compact size allows for high-density board layouts
  • Minimal power loss due to low leakage current
  • Compliance with environmental regulations

Additional Details

The ZMM55B15_R2_10001 has a power dissipation rating of 500 mW. Its surge current capability ensures it can withstand transient voltage spikes without damage. The device operates over a wide temperature range, typically from -65°C to +175°C. It features a low dynamic impedance, enhancing its voltage regulation performance. The MiniMELF (SOD-80) package facilitates automated assembly processes. The diode is designed to provide precise voltage clamping, protecting downstream components from overvoltage conditions. The device's construction ensures long-term reliability in various operating environments. Its fast response time to voltage transients makes it ideal for protection circuits.

You May Also Be Interested in

CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
NEC
Need more? Email Us
Winbond Electronics
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xicor Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess