EN
  • EN
  • DE

TPS62590TDRVRQ1

Part No TPS62590TDRVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 1A 6SON / 1-A Step-Down Converter in 2-mm × 2-mm QFN Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.5V
Maximum Input Voltage 6V
Voltage - Output (Min/Fixed) 0.75V
Maximum Output Voltage 6V
Current - Output 1A
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-SON (2x2)
Part Number Series TPS62590
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808353-TPS62590TDRVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS62590TDRVRQ1 CAD Model

Description

The TPS62590TDRVRQ1 is a high-efficiency, low-power, synchronous step-down converter designed and manufactured by Texas Instruments, tailored to meet the rigorous demands of automotive and industrial applications. This advanced power management integrated circuit (PMIC) is engineered to provide a stable and reliable power supply, converting a higher input voltage to a lower output voltage with exceptional efficiency and precision.

Key Features

  • Input Voltage Range: The TPS62590TDRVRQ1 operates with an input voltage range of 2.5V to 5.5V, making it versatile for a broad spectrum of power sources.
  • Output Voltage: It delivers a fixed output voltage that can be configured based on the requirements of the target application, ensuring compatibility with various microcontrollers, sensors, and other electronic components.
  • High Efficiency: With its synchronous step-down converter design, the device achieves high efficiency, which is crucial for minimizing energy loss and heat generation in compact electronic assemblies.
  • Low Quiescent Current: The device features a low quiescent current, which significantly reduces power consumption in standby mode, thereby extending the battery life of portable and automotive applications.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device and the overall system from damage due to excessive temperatures.
  • Package: The TPS62590TDRVRQ1 comes in a compact 6-pin SON package, which is ideal for space-constrained applications.

Applications

The TPS62590TDRVRQ1 is particularly well-suited for automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle electronics that require stable and efficient power management. Additionally, its robust design makes it an excellent choice for industrial applications such as automation control systems, portable instrumentation, and other power-sensitive devices.

Quality and Reliability

As with all Texas Instruments products, the TPS62590TDRVRQ1 is built to meet high standards of quality and reliability. It is AEC-Q100 qualified, ensuring that it meets the stringent requirements of the automotive industry. This qualification includes stress tests for temperature, humidity, and operational life, guaranteeing performance under the toughest conditions.

For detailed specifications, application notes, and design resources, interested parties are encouraged to visit the Texas Instruments official website or contact their local sales office.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5392 $53.0880
35+ $2.9039 $101.6365
54+ $2.8132 $151.9128
74+ $2.7224 $201.4576
95+ $2.6317 $250.0115
128+ $2.3595 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess