EN
  • EN
  • DE

TPS62619YFDT

Part No TPS62619YFDT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.8V 0.35A 6DSBGA / Conv DC-DC 2.3V to 5.5V Synchronous Step Down Single-Out 1.8V 0.35A 6-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.3V
Voltage Input MAX 5.5V
Output Voltage 1.8V
Output Current 350mA
Frequency - Switching 6MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 6-XFBGA, DSBGA
Manufacturer Package 6-DSBGA (1.30x.93)
Win Source Part Number 798079-TPS62619YFDT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS62619
Introduction Date April 01, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS62619YFDT CAD Model

Description

Product Overview: Texas Instruments TPS62619YFDT

The Texas Instruments TPS62619YFDT is a highly efficient, ultra-small, low-noise step-down converter that is part of the esteemed TI Power Management portfolio. This component is designed to meet the stringent power requirements of battery-powered and space-constrained applications such as wearable devices, smartphones, and Internet of Things (IoT) gadgets.

Key Features

  • High Efficiency: The TPS62619YFDT offers a high efficiency across a wide load current range, due to its 2.3MHz fixed-frequency step-down converter which allows the use of small inductors and capacitors, resulting in a compact power supply solution.
  • Low-Noise Operation: It is optimized for low-noise operation, which is critical for maintaining the integrity of sensitive RF and analog circuits often found in portable electronics.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.2V to 1.8V, which enables designers to tailor the power supply to the specific needs of their application.
  • Ultra-Small Package: The device comes in a space-saving 6-pin wafer chip-scale package (WCSP), making it ideal for space-constrained applications.

Performance Specifications

  • Input Voltage Range: The TPS62619YFDT operates over an input voltage range of 2.3V to 5.5V, making it compatible with a variety of power sources from single-cell Li-Ion batteries to 5V supply rails.
  • Output Current Capability: It can deliver up to 600mA of continuous output current, which is sufficient for powering many modern microcontrollers and analog components.
  • Thermal Performance: The device features excellent thermal performance, ensuring reliable operation over a wide temperature range.

Applications

  • Wearable Electronics
  • Smartphones and Tablets
  • Portable Medical Devices
  • Wireless Headsets and Earbuds
  • IoT Devices

In summary, the TPS62619YFDT from Texas Instruments is a versatile and efficient solution for modern portable electronics, offering designers a balance of efficiency, noise performance, and compact size. Its adaptability and robustness make it a go-to choice for engineers looking to optimize their power management strategies in small form factor devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG
Lowest to $17.9533
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2206 $54.9270
100+ $1.0015 $100.1500
155+ $0.9702 $150.3810
215+ $0.9389 $201.8635
280+ $0.9076 $254.1280
370+ $0.8138 $301.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 297 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess