EN
  • EN
  • DE
  • IT

TPS62651YFFT

Part No TPS62651YFFT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/PROG 0.8A 9DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.75V (0.95V, 1.1V)
Maximum Output Voltage 1.44V
Output Current 800mA
Frequency - Switching 6MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 9-DSBGA (1.2x1.3)
Win Source Part Number 034411-TPS62651YFFT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS62651YFFT CAD Model

Description

Product Overview: Texas Instruments TPS62651YFFT

The TPS62651YFFT from Texas Instruments is a highly efficient, small footprint, mobile-friendly power management integrated circuit that is particularly designed for portable applications. It is a step-down converter with a fixed output voltage, which operates at a 6MHz switching frequency that allows the use of small inductors and capacitors to achieve a tiny solution size.

Key Features

  • High Efficiency: The device offers an outstanding power conversion efficiency, which is crucial for maximizing battery life in portable devices.
  • Fixed Output Voltage: It provides a stable and fixed output voltage, ensuring reliable operation of the connected load.
  • High-Frequency Operation: With a 6MHz switching frequency, the TPS62651YFFT enables the use of small external components, resulting in a compact power supply solution.
  • Low Ripple: The design ensures low output voltage ripple, providing clean power to sensitive electronics.
  • Fast Transient Response: The device's fast transient response is ideal for handling quick changes in load, such as those found in advanced portable applications.

Applications

  • Smartphones and Tablets
  • Wearable Devices
  • Wireless Headsets and Earbuds
  • Portable Media Players
  • Other Battery-Powered Devices

Technical Specifications

  • Input Voltage Range: 2.3V to 5.5V
  • Output Voltage: Fixed output options available
  • Output Current: Up to 600mA
  • Package: 9-ball WCSP (YFF)
  • Thermal Performance: Enhanced with an excellent thermal dissipation design

The TPS62651YFFT is designed with the end-user in mind, focusing on performance and space-saving. Its advanced power management capabilities make it an excellent choice for designers looking to optimize power consumption and extend battery life while minimizing the space required for power components on their PCBs. As a product of Texas Instruments, a leader in semiconductor solutions, the TPS62651YFFT stands for reliability and performance in demanding applications.

For detailed technical specifications, application notes, and support documentation, designers and engineers are encouraged to visit the official Texas Instruments website or contact their local sales office.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.3123
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 15FC2QFN
Lowest to $3.1282
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1426 $51.4170
110+ $0.9376 $103.1360
170+ $0.9083 $154.4110
230+ $0.8790 $202.1700
295+ $0.8497 $250.6615
395+ $0.7618 $300.9110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess