The TPS62672YFDT is a high-efficiency synchronous step-down DC-DC converter brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This advanced power solution is designed to meet the rigorous power requirements of modern portable and battery-powered applications such as smartphones, tablets, and other handheld devices.
Key Features
- High Efficiency: The TPS62672YFDT offers up to 95% efficiency, which is crucial for extending battery life in portable devices.
- Compact Size: With a small 0.9mm x 1.3mm chip scale package, it is ideal for space-constrained applications.
- Adjustable Output Voltage: The output voltage is adjustable from 1.2V to 2.05V, allowing flexibility across various designs and applications.
- High Load Capability: It can deliver up to 600mA of output current, sufficient for powering a wide range of components.
- Low Noise Operation: The device operates at a fixed frequency and uses a synchronous step-down converter topology, which minimizes noise and ripple.
- Advanced Power Management: Features such as soft start, power-save mode, and over-temperature protection ensure reliable operation and prevent damage from abnormal conditions.
Applications
The TPS62672YFDT is versatile and can be used in a variety of applications, including but not limited to:
- Smartphones and Tablets
- Portable Media Players
- Wireless Headsets and Earbuds
- GPS Devices
- Wearable Technology
Technical Specifications
Parameter
Value
Output Voltage Range
1.2V to 2.05V
Output Current
Up to 600mA
Efficiency
Up to 95%
Package Size
0.9mm x 1.3mm
Operating Temperature Range
-40°C to 85°C
For engineers and designers seeking a power management solution that combines high efficiency, flexibility, and small form factor, the TPS62672YFDT from Texas Instruments is an excellent choice.