EN
  • EN
  • DE

TPS626765YFDT

Part No TPS626765YFDT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description BUCK FIXED 650MA 6DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 4.8V
Nominal Output Voltage (Min/Fixed) 1.05V
Output Current 650mA
Frequency - Switching 6MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Win Source Part Number 1112441-TPS626765YFDT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS626765YFDT CAD Model

Description

The TPS626765YFDT is a high-efficiency synchronous step-down DC-DC converter brought to you by the renowned electronics manufacturer, Texas Instruments. This compact and versatile power management solution is designed to meet the rigorous demands of modern portable and space-constrained devices.

Key Features

  • High Efficiency: With its advanced synchronous step-down operation, the TPS626765YFDT delivers an exceptional power conversion efficiency, which is crucial for maximizing battery life in portable devices.
  • Compact Design: The converter comes in a small 6-pin, 1.6mm x 1.6mm x 0.6mm chip-scale package, making it ideal for space-limited applications without compromising on performance.
  • Adjustable Output Voltage: It offers an adjustable output voltage range from 1.0V to 1.8V, providing the flexibility needed to power a wide variety of low-voltage circuits.
  • High Load Capability: This device can deliver up to 600mA of continuous output current, catering to the needs of high-performance processors and other power-hungry components.
  • Low Noise Operation: The TPS626765YFDT operates at a fixed frequency and with a minimum amount of external components, which significantly reduces noise and RF interference.

Applications

The TPS626765YFDT is an excellent choice for powering a diverse array of electronic devices, including but not limited to:

  • Smartphones and Tablets
  • Wireless Headsets and Earbuds
  • Wearable Technology
  • IoT Devices
  • Portable Medical Equipment

Technical Specifications

Here are some of the technical highlights of the TPS626765YFDT:

  • Input Voltage Range: 2.3V to 5.5V
  • Output Voltage Range: 1.0V to 1.8V (adjustable)
  • Output Current: Up to 600mA
  • Switching Frequency: 3MHz (typical)
  • Package: 6-pin chip-scale package (CSP)

With its high efficiency, small form factor, and versatile output capabilities, the TPS626765YFDT from Texas Instruments stands out as a top-tier power management solution for your next-generation electronic designs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3389 $53.5560
95+ $1.0986 $104.3670
145+ $1.0643 $154.3235
195+ $1.0300 $200.8500
255+ $0.9956 $253.8780
340+ $0.8926 $303.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,250 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess