EN
  • EN
  • DE

TPS62679ZYFMR

Part No TPS62679ZYFMR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 500-mA/650-mA, 6-MHz High-Efficiency Step-Down Converter in Low Profile Chip Scale Packaging (Height | IC REG BUCK 1.26V 500MA 6DSLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 2.3V
Voltage - Input (Maximum) 4.8V
Min/Fixed Output Voltage 1.26V
Output Current 500mA
Switching Frequency 5.45MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-XFLGA, DSLGA
Supplier Device Package 6-DSLGA
Family Part Number TPS62679
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1272934-TPS62679ZYFMR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS62679ZYFMR CAD Model

Description

Introducing the TPS62679ZYFMR by Texas Instruments

The TPS62679ZYFMR is a high-efficiency, synchronous step-down converter brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This advanced power solution is designed to meet the needs of a wide range of applications, particularly those requiring a compact, efficient, and reliable voltage conversion.

Key Features

  • High Efficiency: With its synchronous step-down converter design, the TPS62679ZYFMR achieves high efficiency across a range of load conditions, which helps to minimize power loss and extend battery life in portable applications.
  • Compact Design: This device comes in a small package, making it ideal for space-constrained applications. Its compact size does not compromise on power, delivering robust performance suitable for modern electronics.
  • Adjustable Output Voltage: The TPS62679ZYFMR allows for an adjustable output voltage, giving designers the flexibility to use it in various applications with different voltage requirements.
  • Low Quiescent Current: The device is optimized for low quiescent current, which reduces standby power consumption, a critical feature for battery-powered devices.
  • Wide Input Voltage Range: It supports a wide input voltage range, accommodating a variety of power sources and ensuring compatibility with diverse product designs.

Applications

The TPS62679ZYFMR is suitable for a broad array of applications, including but not limited to:

  • Smartphones and Tablets
  • Wireless Power Receivers
  • Portable Media Players
  • Wearable Technology
  • Internet of Things (IoT) Devices

Technical Specifications

Technical specifications of the TPS62679ZYFMR include a high switching frequency, which allows for the use of small inductors and capacitors, further reducing the overall solution size. It also features excellent transient response, ensuring stable operation during sudden load changes, which is crucial for maintaining performance in fast-changing environments.

With its blend of efficiency, compactness, and versatility, the TPS62679ZYFMR from Texas Instruments stands out as a top-tier power management solution for designers seeking to enhance their product's performance while conserving space and power.

You May Also Be Interested in

Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9384 $51.6120
130+ $0.7700 $100.1000
205+ $0.7460 $152.9300
280+ $0.7219 $202.1320
360+ $0.6978 $251.2080
480+ $0.6256 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,510 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess