The TPS62743YFPT from Texas Instruments is a highly efficient, low-power step-down converter designed for battery-powered and energy-harvesting applications. This innovative component is part of TI's extensive range of power management integrated circuits, and it stands out for its ability to maintain stable operation even under low-power conditions.
Key Features
- High Efficiency: The TPS62743YFPT boasts an impressive energy efficiency rating, which helps to extend battery life in portable devices.
- Ultra-Low Quiescent Current: With a quiescent current as low as 360 nA, this converter minimizes power consumption when in standby mode, making it ideal for applications where preserving power is crucial.
- Adjustable Output Voltage: The output voltage can be adjusted from 1.8 V to 3.3 V, allowing for versatility across different applications and compatibility with various microcontrollers and sensors.
- Power Save Mode: It includes a power save mode that ensures high efficiency at light loads, which is essential for maximizing battery life.
- Package: The device is available in a compact, 12-pin YFP package, which is suitable for space-constrained applications.
Applications
The TPS62743YFPT is well-suited for a wide range of applications, particularly where power efficiency and space are of paramount importance. Typical applications include:
- Wearable technology
- Wireless sensors
- Energy harvesting systems
- Internet of Things (IoT) devices
- Medical monitoring devices
Technical Specifications
Parameter
Value
Input Voltage Range
1.9 V to 3.9 V
Output Voltage Range
1.8 V to 3.3 V (adjustable)
Quiescent Current
360 nA
Package Type
YFP
Pin Count
12
For engineers and product designers looking for a reliable and efficient power solution, the TPS62743YFPT from Texas Instruments is an excellent choice that balances performance with power conservation.