Overview of TPS62746YFPR from Texas Instruments
The TPS62746YFPR is a high-performance, ultra-low power step-down converter from Texas Instruments, designed to meet the rigorous power management requirements of battery-powered and energy-harvesting applications. With its exceptional power efficiency and compact form factor, this component is an ideal solution for designers looking to extend battery life while minimizing space on their PCBs.
Key Features
- High Efficiency: The TPS62746YFPR offers an outstanding efficiency level, which is critical for maximizing battery life in portable devices.
- Low Quiescent Current: Its ultra-low quiescent current extends the battery life in standby and light-load conditions, making it suitable for applications such as wearable technology and Internet of Things (IoT) devices.
- Adjustable Output Voltage: The device provides a versatile output voltage range, which can be adjusted to meet the needs of various applications.
- Power Save Mode: It includes a power save mode that ensures high efficiency at light loads, thereby reducing power consumption when the device is not in full operation.
- Package Size: The TPS62746YFPR comes in a compact package, making it an excellent choice for space-constrained applications.
Applications
The versatility of the TPS62746YFPR makes it suitable for a wide range of applications, including but not limited to:
- Smart Watches and Fitness Trackers
- Wireless Sensors and Sensor Networks
- Medical Devices
- Portable Audio Devices
- Energy Harvesting Systems
Technical Specifications
The TPS62746YFPR operates over a wide input voltage range and provides a stable and reliable output. Its technical specs include:
- Input Voltage Range: 2.2V to 5.5V
- Adjustable Output Voltage Range: 1.8V to 3.3V
- Maximum Output Current: 300mA
- Thermal Shutdown and Overcurrent Protection
In summary, the TPS62746YFPR from Texas Instruments is a state-of-the-art power management solution that offers efficiency, flexibility, and reliability for a variety of electronic devices.