EN
  • EN
  • DE

TPS6281008QWRWYRQ1

Part No TPS6281008QWRWYRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description TPS6281008QWRWYRQ1 ORBEA / Buck Switching Regulator IC Positive Fixed 1.1V 1 Output 4A 9-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.75V
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 1.1V
Current - Output 4A
Frequency - Switching 1.8MHz ~ 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount, Wettable Flank
Case / Package 9-VFQFN
Supplier Device Package 9-VQFN-HR (3x2)
Base Product Number TPS6281008
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS6281008QWRWYRQ1TR,296-TPS6281008QWRWYRQ1CT,296-TPS6281008QWRWYRQ1DKR
Standard Package 3,000
Win Source Part Number 1317651-TPS6281008QWRWYRQ1
Ultra Librarian 3D Model Ultra Librarian TPS6281008QWRWYRQ1 CAD Model

Description

The TPS6281008QWRWYRQ1 is a highly efficient, synchronous, step-down converter from Texas Instruments, designed for automotive and industrial applications. This advanced power solution is capable of providing a continuous 3A output current over a wide input voltage range of 2.4V to 5.5V, making it an ideal choice for systems that require a low-voltage power supply from a higher voltage battery or bus.

Key Features:

  • High Efficiency: The device features high efficiency and fast transient response, which are essential for maintaining voltage stability during sudden load changes, thereby ensuring reliable operation of sensitive electronic systems.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.6V to Vin, providing flexibility for various applications and compatibility with a range of downstream components.
  • Low Quiescent Current: It boasts a low quiescent current, which significantly reduces power consumption during light-load conditions, contributing to energy savings and extended battery life in portable applications.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, ensuring safe operation under a variety of conditions.
  • Robust Design: With its QFN package, the TPS6281008QWRWYRQ1 is designed to withstand the rigorous demands of automotive environments, meeting the AEC-Q100 qualification for high reliability.

Applications:

The TPS6281008QWRWYRQ1 is suitable for a wide range of applications in the automotive sector, including infotainment systems, advanced driver assistance systems (ADAS), and other electronic modules. It is also well-suited for industrial applications that require a compact, efficient, and reliable power supply solution.

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the TPS6281008QWRWYRQ1 is no exception. It is manufactured to meet the highest industry standards, ensuring both performance and longevity for critical automotive and industrial applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5096 $50.1920
49+ $2.0592 $100.9008
76+ $1.9948 $151.6048
104+ $1.9305 $200.7720
134+ $1.8661 $250.0574
180+ $1.6731 $301.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess