EN
  • EN
  • DE

TPS628113HQWRWYRQ1

Part No TPS628113HQWRWYRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description AUTOMOTIVE 2.75-V TO 6-V, 1-A ST / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 9-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.75V
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 1A
Frequency - Switching 1.8MHz ~ 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount, Wettable Flank
Case / Package 9-VFQFN
Supplier Device Package 9-VQFN-HR (3x2)
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS628113HQWRWYRQ1TR,296-TPS628113HQWRWYRQ1DKR,296-TPS628113HQWRWYRQ1CT
Standard Package 3,000
Win Source Part Number 1317662-TPS628113HQWRWYRQ1
Ultra Librarian 3D Model Ultra Librarian TPS628113HQWRWYRQ1 CAD Model

Description

Product Overview: TPS628113HQWRWYRQ1 from Texas Instruments

The TPS628113HQWRWYRQ1 is a high-performance, synchronous step-down converter from Texas Instruments (TI) designed specifically for automotive and industrial applications. This efficient power management integrated circuit (PMIC) is capable of delivering up to 3A of continuous output current with excellent load and line regulation.

Key Features

  • High Efficiency: With its advanced design, the TPS628113HQWRWYRQ1 achieves high efficiency, which helps in reducing power losses and improving system performance.
  • Wide Input Voltage Range: The device supports a wide input voltage range from 2.4V to 5.5V, making it versatile for various automotive power rails.
  • Adjustable Output Voltage: The output voltage is adjustable and can be tailored to meet the needs of specific applications, providing a range of 0.6V to VIN.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the device and the system from excessive temperature rise.
  • Stable Operation: The TPS628113HQWRWYRQ1 ensures stable operation with ceramic output capacitors, making it a reliable choice for sensitive electronic systems.
  • Small Footprint: The device comes in a compact 3mm x 3mm HotRod™ QFN package, which is ideal for space-constrained applications.

Applications

Given its robust feature set, the TPS628113HQWRWYRQ1 is suitable for a wide range of applications, particularly in the automotive sector, where reliability and performance are critical. These include:

  • Infotainment and Audio Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Camera Modules
  • GPS Navigation Systems
  • Power Supplies for Microcontrollers and DSPs

Quality and Reliability

The TPS628113HQWRWYRQ1 is designed to meet the stringent requirements of the automotive industry, adhering to the AEC-Q100 standard for reliability. This ensures that the device can withstand the harsh conditions typical of automotive environments, such as temperature extremes and vibration.

In summary, the TPS628113HQWRWYRQ1 from Texas Instruments is a highly reliable and efficient solution for power management in automotive and industrial applications, offering flexibility, thermal protection, and a compact design to meet the needs of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1200 $53.5600
30+ $3.3805 $101.4150
46+ $3.2749 $150.6454
64+ $3.1692 $202.8288
82+ $3.0636 $251.2152
110+ $2.7467 $302.1370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,790 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess