EN
  • EN
  • DE

ACT4523AYH-T

Part No ACT4523AYH-T
Manufacturer Qorvo US Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 40 V, 3.5 A Sensorless CC/CV Step-Down DC/DC Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991648-ACT4523AYH-T
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ACT4523AYH-T CAD Model

Description

The ACT4523AYH-T is a high-efficiency, wide input voltage range, synchronous buck converter from Qorvo. It is designed for applications requiring a compact and efficient power solution. This device integrates both a high-side and a low-side MOSFET, reducing external component count and simplifying PCB layout. The ACT4523AYH-T utilizes a constant-on-time control architecture, providing fast transient response and stable operation over a wide range of input voltages and load currents. It also incorporates comprehensive protection features to ensure robust and reliable performance.

Applications:

  • Automotive Electronics: Powering automotive infotainment systems, telematics units, and other in-cabin electronic devices.
  • Industrial Control Systems: Providing regulated power to sensors, microcontrollers, and communication interfaces in industrial environments.
  • Portable Devices: Powering handheld devices, battery-powered tools, and mobile communication equipment.
  • Networking Equipment: Point-of-load regulation in routers, switches, and other networking devices.
  • FPGA and DSP Power Supplies: Efficiently powering FPGAs, DSPs, and other digital processing units.

Features:

  • Wide Input Voltage Range: Operates from 4.5V to 40V, making it suitable for a wide range of power sources.
  • High Efficiency: Synchronous rectification minimizes power losses, achieving efficiencies up to 95%.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors, providing design flexibility.
  • Integrated MOSFETs: Reduces external component count and simplifies PCB layout.
  • Constant-On-Time Control: Provides fast transient response and stable operation.
  • Overcurrent Protection (OCP): Protects the device and the load from overcurrent conditions.
  • Overvoltage Protection (OVP): Prevents the output voltage from exceeding a safe level.
  • Thermal Shutdown Protection: Protects the device from overheating.
  • Frequency Foldback: Improves efficiency at light loads by reducing the switching frequency.

Benefits:

  • Improved System Efficiency: Synchronous rectification minimizes power losses, resulting in longer battery life or reduced heat dissipation.
  • Reduced Board Space: Integrated MOSFETs simplify the design and reduce the required board area.
  • Enhanced Transient Response: Constant-on-time control provides fast response to load changes, ensuring stable operation.
  • Increased System Reliability: Overcurrent, overvoltage, and thermal shutdown protection features protect the device and the load from fault conditions.
  • Flexible Design: Adjustable output voltage allows for customization to meet specific application requirements.
  • Minimized EMI: Designed to minimize electromagnetic interference, reducing noise in sensitive applications.

Additional Details:

The ACT4523AYH-T is available in a compact, thermally enhanced package for optimal heat dissipation. It is RoHS compliant. The integrated features simplify design and minimize external component count, making it a cost-effective solution. The device is well-suited for applications requiring high efficiency, compact size, and robust protection features.

You May Also Be Interested in

Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess