EN
  • EN
  • DE

TPS628122GQWRWYRQ1

Part No TPS628122GQWRWYRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description STEP DOWN CONVERTER / Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 2A 9-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.75V
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 1.5V
Current - Output 2A
Frequency - Switching 1.8MHz ~ 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount, Wettable Flank
Case / Package 9-VFQFN
Supplier Device Package 9-VQFN-HR (3x2)
Base Product Number TPS628122
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS628122GQWRWYRQ1TR
Standard Package 3,000
Win Source Part Number 1317663-TPS628122GQWRWYRQ1
Ultra Librarian 3D Model Ultra Librarian TPS628122GQWRWYRQ1 CAD Model

Description

Overview of TPS628122GQWRWYRQ1

The TPS628122GQWRWYRQ1 is a high-performance, highly efficient step-down converter from Texas Instruments, designed for use in automotive and industrial applications. This advanced power management integrated circuit (PMIC) is capable of delivering up to 3A of continuous current to its load while maintaining a compact footprint and high energy efficiency across a wide range of operating conditions.

Key Features

  • Output Current: Capable of providing a continuous output current of up to 3A, making it suitable for powering various electronic components.
  • Input Voltage Range: The device operates over a wide input voltage range from 2.4V to 5.5V, accommodating a variety of power sources and battery technologies.
  • High Efficiency: Features a high-efficiency step-down converter, which helps in reducing power losses and improving battery life in portable applications.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for customization to meet specific requirements of the powered device.
  • Thermal Protection: Includes thermal shutdown and over-temperature protection, enhancing the reliability and longevity of both the converter and the overall system.
  • Automotive Qualified: This component is qualified for automotive applications, meeting the stringent quality and reliability standards required in the industry.

Applications

The versatility of the TPS628122GQWRWYRQ1 makes it an ideal choice for a broad range of applications, including:

  • Automotive infotainment and telematics systems
  • Advanced driver-assistance systems (ADAS)
  • Power supplies for microcontrollers, FPGAs, and DSPs
  • Industrial and automation control systems

Package and Quality

The TPS628122GQWRWYRQ1 is available in a compact, thermally enhanced package, ensuring efficient heat dissipation and reliable operation in temperature-critical applications. It is manufactured to TI's high-quality standards, providing robust performance for mission-critical systems in automotive environments.

With its combination of efficiency, flexibility, and reliability, the TPS628122GQWRWYRQ1 from Texas Instruments is an excellent choice for designers looking to optimize their power management solutions in both automotive and industrial settings.

You May Also Be Interested in

Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess