EN
  • EN
  • DE

TPS62821DLCR

Part No TPS62821DLCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A 8VSON-HR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 8-VFDFN
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-VFDFN
Case / Package 8-VSON-HR (2x1.5)
Family Name TPS62821
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50127-6, 296-50127-2, 296-50127-1, TPS62821DLCR-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900886-TPS62821DLCR
Ultra Librarian 3D Model Ultra Librarian TPS62821DLCR CAD Model

Description

Product Overview: TPS62821DLCR by Texas Instruments

The TPS62821DLCR is a highly efficient synchronous step-down converter from Texas Instruments, designed for a variety of applications requiring a compact, high-performance power solution. This device is part of the TPS6282x family that offers excellent power supply solutions for systems requiring low quiescent current, such as battery-powered electronics, IoT devices, and energy-sensitive applications.

Key Features

  • High Efficiency: The TPS62821DLCR provides a high efficiency across a wide load range, thanks to its 2.5V to 5.5V input voltage range and 1A of continuous output current. This efficiency is maintained by an automatic power-save mode, which reduces the quiescent current to a mere 60 nA during light-load operation.
  • Adjustable Output Voltage: Users can configure the output voltage from 0.6V to 4.5V, allowing for a versatile range of power needs to be addressed with a single component.
  • Small Footprint: The device comes in a small 2x2 mm WSON package, making it ideal for space-constrained applications.
  • Stable Operation: The TPS62821DLCR requires a minimal number of external components for operation, which includes ceramic input and output capacitors, ensuring stable performance across various conditions.
  • Thermal Protection: It also features thermal shutdown and over-current protection, safeguarding the device and the system from potential damage due to excessive heat or load conditions.

Applications

The versatility and efficiency of the TPS62821DLCR make it suitable for a wide array of applications. It is commonly used in portable electronics, wearables, smart sensors, and wireless connectivity modules. Additionally, its power-saving capabilities make it an excellent choice for energy-harvesting systems, medical devices, and any other battery-operated devices where power efficiency is crucial.

Conclusion

In summary, the TPS62821DLCR from Texas Instruments stands out as a reliable and efficient power management solution. Its combination of high efficiency, low quiescent current, and adjustable output voltage, all within a compact package, make it a top choice for designers looking to optimize the power performance of their applications.

You May Also Be Interested in

Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7492 $52.4440
165+ $0.6147 $101.4255
255+ $0.5955 $151.8525
350+ $0.5763 $201.7050
450+ $0.5571 $250.6950
605+ $0.4995 $302.1975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 401,085 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess