EN
  • EN
  • DE
  • IT

TPS62823DLCR

Part No TPS62823DLCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A 8VSON-HR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Package Reel - TR
Family Name TPS62823
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50425-1, 296-50425-2, TPS62823DLCR-ND, 296-50425-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848541-TPS62823DLCR
Ultra Librarian 3D Model Ultra Librarian TPS62823DLCR CAD Model

Description

The TPS62823DLCR is a highly efficient, synchronous step-down converter from Texas Instruments, designed for a wide array of applications requiring a compact, high-performance power solution. This device is part of TI's extensive portfolio of voltage regulators, offering both excellent power efficiency and a small form factor which is crucial for space-constrained applications.

Key Features

  • Input Voltage Range: The TPS62823DLCR operates with an input voltage range of 2.4V to 5.5V, making it suitable for a variety of battery-powered and USB-powered applications.
  • Output Current: It can deliver up to 2A of continuous output current, which is ideal for powering sensitive electronic components that require stable and reliable power supply.
  • High Efficiency: With its synchronous step-down converter design, the device achieves high efficiency at light loads with a pulse skipping Eco-mode™, which significantly reduces power consumption.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to VIN, providing the flexibility needed to power a wide range of devices.
  • Package: The TPS62823DLCR comes in a 10-pin WSON package with a compact 2x2mm footprint, which is highly beneficial for space-saving on printed circuit boards (PCBs).
  • Thermal Performance: Enhanced thermal performance is ensured through an exposed thermal pad, which helps to dissipate heat more efficiently during operation.

Applications

The versatility of the TPS62823DLCR makes it an excellent choice for powering a diverse range of electronic devices, including:

  • Portable and battery-powered equipment
  • Wireless and IoT devices
  • Point-of-load conversions
  • Embedded systems
  • Networking and telecommunications equipment

Overall, the TPS62823DLCR is a robust and reliable power solution from Texas Instruments, engineered to meet the stringent requirements of modern electronic devices. Its combination of high efficiency, compact size, and design flexibility makes it a go-to choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1153 $50.1885
110+ $0.9152 $100.6720
170+ $0.8866 $150.7220
235+ $0.8580 $201.6300
305+ $0.8294 $252.9670
405+ $0.7436 $301.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess