EN
  • EN
  • DE

TPS628501DRLR

Part No TPS628501DRLR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2.7-V TO 6-V, 1-A, ADJUSTABLE-FR / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-583
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 5.5V
Current - Output 1A
Frequency - Switching 1.8MHz ~ 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-583
Supplier Device Package SOT-583
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS628501DRLRCT,296-TPS628501DRLRDKR,296-TPS628501DRLRTR
Standard Package 4,000
Win Source Part Number 978697-TPS628501DRLR
Ultra Librarian 3D Model Ultra Librarian TPS628501DRLR CAD Model

Description

Introducing the TPS628501DRLR from Texas Instruments

The TPS628501DRLR is a state-of-the-art, high-efficiency synchronous step-down converter brought to you by Texas Instruments, a global semiconductor company known for its innovative ICs and analog chips. This power management integrated circuit is designed to meet the rigorous power requirements of modern portable and space-constrained devices.

Key Features

  • High Efficiency: The device features an impressive efficiency rating, thanks to its 2.5V to 6V input voltage range and 1A continuous output current capability, making it ideal for battery-powered applications.
  • Adjustable Output Voltage: It offers an adjustable output voltage range from 0.6V to 4.5V, allowing for versatile use in various applications.
  • Power Save Mode: With its power save mode, the TPS628501DRLR ensures high efficiency at light loads, thereby extending battery life in portable devices.
  • Compact Package: Housed in a small 6-pin WSON package (DRL), the device minimizes the footprint on the PCB and is an excellent choice for space-constrained applications.
  • Thermal Performance: The excellent thermal performance of the TPS628501DRLR ensures reliable operation even under high load conditions.

Applications

The versatility of the TPS628501DRLR makes it suitable for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Wireless Power Transmitters and Receivers
  • Portable and Battery-Powered Equipment
  • Wearable Technology
  • IoT Devices

Reliability and Performance

Engineered to meet the stringent quality standards of Texas Instruments, the TPS628501DRLR is built for reliability and performance. Its advanced features ensure that it delivers the power efficiency required for today's high-performance electronics.

Whether you're designing a new piece of wearable technology or looking to improve the power management system of your current project, the TPS628501DRLR from Texas Instruments is the ideal solution for a compact, efficient, and versatile power supply.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1943 $53.7435
105+ $0.9799 $102.8895
160+ $0.9493 $151.8880
220+ $0.9187 $202.1140
285+ $0.8881 $253.1085
380+ $0.7962 $302.5560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,480 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess