EN
  • EN
  • DE

DS2762AR

Part No DS2762AR
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description High-Precision Li+ Battery Monitor With Alerts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1169248-DS2762AR
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2762AR CAD Model

Description

The DS2762AR from Maxim Integrated is a high-precision data acquisition and battery monitoring IC designed for Li+ (Lithium Ion) batteries. This versatile chip offers a comprehensive suite of features to ensure precise battery management and monitoring, making it an essential component for portable devices, battery packs, and other applications where battery health and efficiency are of utmost importance.

Key Features:

  • High-Accuracy Measurement: The DS2762AR provides high-accuracy voltage, temperature, and current measurements, ensuring that the battery's state of charge (SOC) is accurately tracked and managed.
  • Integrated Current Accumulator: The device features an integrated current accumulator that records the amount of charge entering and leaving the battery, which aids in precise capacity monitoring and prediction of remaining battery life.
  • Temperature Sensor: An onboard temperature sensor assists in monitoring the battery's environment, enabling temperature-compensated charging and protection for enhanced safety and longevity.
  • Programmable Alarms: Programmable voltage, current, and temperature alarms allow for immediate notification of out-of-spec conditions, facilitating proactive measures to prevent battery damage.
  • Serial Interface: The DS2762AR includes a 1-Wire® serial interface for easy communication with a host processor, simplifying integration into existing systems.
  • Low Power Consumption: Designed with power efficiency in mind, the IC consumes minimal power, making it ideal for battery-powered applications.

Applications:

  • Portable consumer electronics
  • Smartphones and tablets
  • Laptop and notebook computers
  • Power tools
  • Medical devices
  • Electric vehicles

The DS2762AR is a robust solution offered in a small form factor, providing designers and engineers with a powerful tool for enhancing battery performance and safety. With its precision monitoring and comprehensive feature set, the DS2762AR stands out as a top choice for advanced battery management systems.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.3384
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Vishay
Silicon Z-Diodes
Lowest to $0.2181
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess