EN
  • EN
  • DE
  • IT

TPS63000IDRCRQ1

Part No TPS63000IDRCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description HIGH-EFFICIENCY SINGLE INDUCTOR BUCK-BOOST CONVERTER WITH 1.8-A SWITCH | IC REG BCK BST ADJ 1.6A 10VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Up/Step-Down
Topology Buck-Boost
Output Type Adjustable
Voltage - Input (Minimum) 1.8V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.2V
Maximum Output Voltage 5.5V
Output Current 1.6A (Switch)
Switching Frequency 1.25MHz ~ 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Family Part Number TPS63000
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1272941-TPS63000IDRCRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS63000IDRCRQ1 CAD Model

Description

The TPS63000IDRCRQ1 is a high-efficiency, low quiescent current buck-boost converter suitable for applications where the input voltage can be either higher or lower than the output voltage. Designed by Texas Instruments, this versatile power management integrated circuit (IC) is engineered to meet the rigorous demands of automotive and industrial applications, adhering to the stringent quality and reliability standards these sectors require.

With an input voltage range of 1.8V to 5.5V, the TPS63000IDRCRQ1 is capable of delivering up to 1.2A of continuous output current at a 3.3V output when the input voltage is above 3.3V. Conversely, when the input voltage falls below the output voltage, the device automatically transitions to the boost mode, ensuring a stable output for devices that require a fixed voltage in a variable power supply environment.

The device features a fixed frequency switching architecture that can be set either at 1.2 MHz or 2.4 MHz, allowing the use of small surface-mount inductors and capacitors. This results in a compact power solution that is beneficial for space-constrained applications. The TPS63000IDRCRQ1 also includes an array of protective features such as over-temperature protection, over-current protection, and under-voltage lockout, enhancing the reliability and longevity of the end application.

The efficiency of this buck-boost converter is notable, with values up to 96%, which is achieved through the device's ability to operate in a pulse frequency modulation (PFM) mode under light load conditions, reducing quiescent current and maximizing battery life for portable applications.

Packaged in a small 10-pin VSON, the TPS63000IDRCRQ1 is optimized for space-saving designs, making it an ideal choice for automotive power supplies, power management for portable devices, and industrial power supplies. Its robust design and flexible operation make it a go-to solution for engineers looking to create efficient, reliable, and compact power systems.

You May Also Be Interested in

Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2368 $51.7888
38+ $2.6558 $100.9204
59+ $2.5728 $151.7952
81+ $2.4898 $201.6738
104+ $2.4069 $250.3176
140+ $2.1579 $302.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess