EN
  • EN
  • DE
  • IT

AM186EM-40VC/W

Part No AM186EM-40VC/W
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description High Performance, 80C186-/80C188-Compatible and 80L186-/80L188-Compatible, 16-Bit Embedded Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143392-AM186EM-40VC/W
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM186EM-40VC/W CAD Model

Description

The AMD AM186EM-40VC/W is a high-performance, low-power embedded processor designed for a variety of industrial and embedded applications. It is based on the x86 architecture and offers a comprehensive set of features for real-time control, data acquisition, and communication.

Applications:

  • Industrial control systems
  • Embedded systems
  • Networking devices
  • Point-of-sale (POS) terminals
  • Medical devices
  • Automotive applications
  • Data acquisition systems

Features:

  • x86 architecture
  • 40 MHz clock speed
  • Low power consumption
  • Integrated memory controller
  • Integrated peripheral controllers (UART, timers, DMA)
  • Real-time operating system (RTOS) support
  • Extended temperature range
  • Compact package

Benefits:

  • Provides high performance for demanding embedded applications
  • Extends battery life in portable devices due to low power consumption
  • Reduces system cost and size by integrating multiple functions into a single chip
  • Offers flexibility in system design with integrated peripheral controllers
  • Enables real-time control with RTOS support
  • Ensures reliable operation in harsh environments with extended temperature range

Additional Details:

The AM186EM-40VC/W processor is designed for embedded systems requiring reliable operation in harsh environments. Its x86 architecture provides compatibility with a wide range of software and tools. The integrated memory controller supports various memory types, allowing for flexible memory configurations. The integrated peripheral controllers simplify system design by providing built-in communication and control interfaces. The low power consumption makes it suitable for battery-powered applications. The extended temperature range ensures reliable operation in industrial environments. The compact package allows for easy integration into small form factor systems.

Further details regarding the AMD AM186EM-40VC/W includes features like a static design to keep power consumption low. It is frequently used in applications where a standard PC architecture is desired but requires lower power or extended temperature ranges that standard desktop computers cannot achieve. It's a mature and well-supported processor, making it a reliable choice for legacy systems and new embedded designs. The 40MHz clock speed provides a balance of performance and power efficiency, which is suitable for a wide range of embedded tasks. It is compatible with a wide range of operating systems, including DOS, Windows Embedded, and Linux. This processor also supports a variety of debugging and development tools, which can simplify the development process.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess