EN
  • EN
  • DE
  • IT

EL817S1CTULTO-FG

Part No EL817S1CTULTO-FG
Manufacturer Everlight Electronics Co Ltd
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1529+
Reference case SOP4
Manufacturer Everlight Electronics Co Ltd
Manufacturer Homepage www.everlight.com
Win Source Part Number 718306-EL817S1CTULTO-FG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EL817S1CTULTO-FG CAD Model

Description

The EL817S1CTULTO-FG is a single-channel phototransistor optocoupler manufactured by Everlight Electronics Co., Ltd. It provides electrical isolation between input and output circuits, commonly used to protect sensitive electronic components from high voltages and noise. This optocoupler consists of an infrared emitting diode (IRED) and a phototransistor in a single package. The 'S1' indicates a surface mount package. The 'FG' indicates it's a Halogen-Free part.

Applications:

  • Industrial control systems
  • Power supplies
  • Motor control circuits
  • Digital logic interfaces
  • Signal isolation

Features:

  • Single-channel configuration: Provides isolation for a single signal.
  • Phototransistor output: Offers a simple and cost-effective output interface.
  • High isolation voltage: Provides high voltage isolation between input and output.
  • Surface mount package: Suitable for automated assembly processes.
  • RoHS compliant & Halogen-Free: Environmentally friendly construction.

Benefits:

  • Electrical isolation: Protects sensitive components from high voltages and noise.
  • Simplified circuit design: Reduces the need for complex isolation circuitry.
  • Improved safety: Enhances safety by isolating high-voltage circuits.
  • Reliable performance: Designed for long-term performance in demanding applications.
  • Cost-effective: Provides a cost-effective solution for electrical isolation requirements.

Additional Details:

The EL817S1CTULTO-FG has a current transfer ratio (CTR) that varies depending on the input current. The isolation voltage is typically 5000 Vrms. The forward voltage of the IRED is typically 1.2V. The collector-emitter voltage of the phototransistor is typically 80V. The operating temperature range is typically -30°C to +100°C. The optocoupler is available in surface-mount packages. Consult the manufacturer's datasheet for detailed specifications, including pinout diagrams, electrical characteristics, and application notes.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess