EN
  • EN
  • DE
  • IT

AZ5213-02F.R

Part No AZ5213-02F.R
Manufacturer Amazing
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case DFN1006
Manufacturer Amazing
Win Source Part Number 717765-AZ5213-02F.R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ5213-02F.R CAD Model

Description

The AZ5213-02F.R is a transient voltage suppressor (TVS) diode manufactured by Amazing Microelectronic Corp. This component is designed to protect sensitive electronic circuits from voltage surges and electrostatic discharge (ESD). It is commonly used in a wide range of applications, including communication equipment, consumer electronics, and industrial control systems.

Applications

  • Communication equipment (e.g., Ethernet ports, USB interfaces)
  • Consumer electronics (e.g., smartphones, tablets)
  • Industrial control systems
  • Power supplies
  • Automotive electronics

Features

  • Low clamping voltage
  • Fast response time
  • High surge current capability
  • Small package size
  • RoHS compliant

Benefits

  • Protection against voltage surges and ESD
  • Improved system reliability
  • Reduced downtime due to component failure
  • Enhanced safety in electronic circuits
  • Compliance with environmental regulations

Additional Details

The AZ5213-02F.R TVS diode is designed to quickly clamp overvoltage transients to a safe level, preventing damage to downstream components. Key specifications include the breakdown voltage, clamping voltage, peak pulse current, and capacitance. These parameters determine the diode's ability to protect circuits from specific surge conditions. The small package size allows for easy integration into compact electronic devices. Detailed electrical characteristics, application notes, and package dimensions can be found in the product datasheet provided by Amazing Microelectronic Corp. Proper PCB layout and component selection are crucial to ensure effective transient voltage suppression.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess