EN
  • EN
  • DE

TPS63021DSJ

Part No TPS63021DSJ
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HIGH EFFICIENCY SINGLE INDUCTOR BUCK-BOOST CONVERTER WITH 4-A SWITCHES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272945-TPS63021DSJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS63021DSJ CAD Model

Description

The TPS63021DSJ is a high-efficiency, low-quiescent current buck-boost converter suitable for applications where the input voltage can be higher or lower than the output voltage. Manufactured by Texas Instruments, this converter is designed for battery-powered systems that require a wide input voltage range, such as handheld devices, industrial control equipment, and portable media players.

Main Features:

  • Wide Input Voltage Range: The TPS63021DSJ operates from an input voltage range of 1.8V to 5.5V, making it versatile for various power sources, including single-cell Li-Ion batteries, multi-cell alkaline batteries, or regulated 5V and 3.3V power supplies.
  • Efficient Power Conversion: This converter is capable of up to 96% efficiency, which helps to extend battery life in portable applications. The device automatically transitions between step-down and step-up modes depending on the input voltage relative to the output voltage.
  • Adjustable Output Voltage: The output voltage is programmable via external resistors, allowing for a range of 2.5V to 5.5V, which can power a wide array of devices.
  • Low Quiescent Current: The TPS63021DSJ features a low quiescent current of only 25 µA, which is particularly beneficial for extending standby and operational battery life in portable applications.
  • Power Save Mode: For improved efficiency at light loads, the device includes a Power Save Mode that reduces the switching frequency to minimize quiescent current.
  • Over-Temperature Protection: The built-in thermal shutdown function protects the device from overheating, ensuring reliable operation under various conditions.

Applications:

The versatility of the TPS63021DSJ makes it an excellent choice for a range of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Energy harvesting systems
  • Industrial power supplies
  • Handheld devices
  • Wireless sensors and IoT devices

Package and Quality:

The TPS63021DSJ is offered in a compact 10-pin VSON package, making it suitable for space-constrained applications. Texas Instruments is known for their commitment to quality, and this product is no exception, meeting high standards for performance and reliability.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3217 $52.8680
95+ $1.0845 $103.0275
145+ $1.0506 $152.3370
200+ $1.0167 $203.3400
255+ $0.9828 $250.6140
345+ $0.8811 $303.9795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,185 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess