EN
  • EN
  • DE

TPS630242YFFR

Part No TPS630242YFFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST 3.3V 20DSBGA / High Current, High Efficiency Single Inductor Buck-Boost Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.3V
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 2.12A (Switch)
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-UFBGA
Supplier Device Package 20-DSBGA
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808326-TPS630242YFFR
Ultra Librarian 3D Model Ultra Librarian TPS630242YFFR CAD Model

Description

Introducing the TPS630242YFFR from Texas Instruments

The TPS630242YFFR is a high-efficiency, low quiescent current buck-boost converter that stands out in the Texas Instruments portfolio for its versatility and performance. This power management integrated circuit (PMIC) is designed to provide a stable and efficient power supply, making it an ideal choice for battery-powered applications where energy efficiency is paramount.

Key Features

  • Wide Voltage Range: The TPS630242YFFR supports a wide input voltage range from 2.5V to 12V, allowing it to operate with various battery technologies and configurations.
  • Adjustable Output Voltage: Users can set the output voltage from 2.5V to 12V, providing flexibility to power a broad range of devices.
  • Efficient Power Conversion: Its buck-boost architecture ensures efficiency is maintained over the entire input voltage range, important for maximizing battery life.
  • Low Quiescent Current: With a quiescent current of only 30µA, the TPS630242YFFR minimizes power drain when in standby, extending the battery life of the host device.
  • Compact Packaging: Housed in a space-saving 14-pin DSBGA package, it is suitable for portable applications where space is at a premium.

Applications

The versatility of the TPS630242YFFR makes it suitable for a multitude of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Energy harvesting and solar-powered devices
  • Internet of Things (IoT) devices
  • Handheld medical equipment
  • Wireless sensors and networks

Technical Specifications

With a switching frequency of 2.4MHz, the TPS630242YFFR allows the use of small inductors and capacitors, resulting in a compact power supply solution. It also features over-temperature and over-current protection, ensuring reliable operation under various conditions.

Conclusion

The TPS630242YFFR by Texas Instruments is a robust and flexible power solution that addresses the needs of modern electronic devices requiring efficient power conversion. Its low power consumption, adjustable output, and compact design make it an excellent choice for designers looking to optimize their power management strategies.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6352 $50.8928
30+ $3.4052 $102.1560
46+ $3.2901 $151.3446
66+ $3.0601 $201.9666
85+ $2.9450 $250.3250
107+ $2.8300 $302.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess