EN
  • EN
  • DE

TPS630252YFFT

Part No TPS630252YFFT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST 3.3V 3.5A 20DSBGA / Conv DC-DC 2.3V to 5.5V Step Down/Step Up Single-Out 3.3V 2A 20-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.3V
Voltage Input MAX 5.5V
Output Voltage 3.3V
Output Current 3.5A (Switch)
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-UFBGA, DSBGA
Manufacturer Package 20-DSBGA
Win Source Part Number 798090-TPS630252YFFT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS630252
Introduction Date May 20, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS630252YFFT CAD Model

Description

The TPS630252YFFT is a high-efficiency, low quiescent current buck-boost converter from Texas Instruments, designed to manage power supply requirements in systems where the input voltage can be both higher and lower than the output voltage. This integrated circuit is part of TI's extensive portfolio of power management solutions, offering a versatile and flexible approach for a wide range of applications.

Key Features

  • Wide Input Voltage Range: The TPS630252YFFT operates over a wide input voltage range from 2.5V to 12V, making it suitable for multi-cell battery-powered applications as well as industrial and automotive power systems.
  • Adjustable Output Voltage: The output voltage is adjustable and can be set from 2.5V to 12V, providing versatility for different design requirements.
  • High Efficiency: Its high efficiency across a wide load current range is achieved through an integrated low RDS(on) power switch and synchronous rectifier.
  • Low Quiescent Current: The device boasts a low quiescent current, which is ideal for battery-powered applications where extending battery life is crucial.
  • Small Package: The TPS630252YFFT is available in a compact 4mm x 4mm VQFN package, making it an excellent choice for space-constrained applications.

Applications

The versatility of the TPS630252YFFT makes it an excellent choice for a variety of applications, including:

  • Portable and battery-powered equipment
  • Tablets, smartphones, and personal media players
  • Power banks and USB-powered devices
  • Industrial and automotive systems

Reliability and Performance

Designed with the reliability and performance Texas Instruments is known for, the TPS630252YFFT ensures stable operation over a range of temperatures and load conditions. It features over-temperature and over-current protection, enhancing system safety and longevity.

Design Support

TI provides comprehensive design support for the TPS630252YFFT, including application notes, reference designs, and an online simulation tool to assist engineers in optimizing their power supply designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3150 $51.7800
29+ $3.5406 $102.6774
44+ $3.4299 $150.9156
61+ $3.3193 $202.4773
78+ $3.2086 $250.2708
105+ $2.8767 $302.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,498 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess