EN
  • EN
  • DE

TPS63051YFFT

Part No TPS63051YFFT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST 3.3V 0.5A 12DSBGA / Conv DC-DC 2.5V to 5.5V Inverting/Synchronous Step Up/Synchronous Step Down Single-Out 3.3V 0.5A 12-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.5V
Voltage Input MAX 5.5V
Output Voltage 3.3V
Output Current 500mA
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 12-UFBGA, DSBGA
Manufacturer Package 12-DSBGA (1.6x1.2)
Win Source Part Number 798091-TPS63051YFFT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS63051
Introduction Date July 31, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS63051YFFT CAD Model

Description

The TPS63051YFFT from Texas Instruments is a highly efficient, small size, and low quiescent current buck-boost converter ideal for applications where the input voltage can be above or below the output voltage. Specifically designed for portable and space-constrained devices, the TPS63051YFFT provides a flexible power management solution with its wide input voltage range and adjustable output voltage feature.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 2.5 V to 5.5 V, accommodating a variety of power sources such as single-cell Li-Ion or multiple alkaline/NiMH cells.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.8 V to 5.5 V, which allows it to power a broad range of devices.
  • High Efficiency: The TPS63051YFFT provides up to 96% efficiency, which helps to extend battery life in portable applications.
  • Automatic Transition: It automatically transitions between step-down and step-up modes depending on the input voltage relative to the output voltage, ensuring seamless operation.
  • Low Quiescent Current: It has a low quiescent current of 50 µA (typical), reducing power consumption when in standby or light-load conditions.

Applications

The versatile nature of the TPS63051YFFT makes it suitable for a wide range of applications, including:

  • Portable and battery-powered equipment
  • Smartphones and tablets
  • Power banks
  • Wearable technology
  • Wireless speakers and headphones

Package and Quality

The TPS63051YFFT comes in a compact 2.00 mm x 1.60 mm YFF package, which is optimized for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet the rigorous standards expected in professional electronic components, ensuring reliability and performance.

Additional Resources

For more information, designers and engineers can access detailed datasheets, technical documentation, and support tools on the Texas Instruments website to assist in the integration of the TPS63051YFFT into their projects.

You May Also Be Interested in

Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6396 $51.1680
195+ $0.5248 $102.3360
300+ $0.5084 $152.5200
410+ $0.4920 $201.7200
530+ $0.4756 $252.0680
705+ $0.4264 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess