EN
  • EN
  • DE

TPS63806YFFR

Part No TPS63806YFFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC POWER MANAGEMENT  /  Buck-Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 2A 15-UFBGA, DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 1.3V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V
Voltage - Output (Max) 5.2V
Current - Output 2A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 15-UFBGA, DSBGA
Supplier Device Package 15-DSBGA
Base Product Number TPS63806
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS63806YFFRCT,296-TPS63806YFFRDKR,296-TPS63806YFFRTR
Standard Package 3,000
Win Source Part Number 1101032-TPS63806YFFR
Ultra Librarian 3D Model Ultra Librarian TPS63806YFFR CAD Model

Description

The TPS63806YFFR is a cutting-edge, high-efficiency, step-up converter designed by Texas Instruments (TI) to meet the demanding requirements of modern portable and wearable electronics. This compact power management integrated circuit (PMIC) is ideal for applications that require a small footprint and efficient power conversion.

Key Features

  • Wide Input Voltage Range: The TPS63806YFFR operates with an input voltage range from 1.3V to 5.5V, making it versatile for various battery technologies and configurations.
  • Adjustable Output Voltage: Users can adjust the output voltage from 1.8V to 5.2V via external resistors, providing flexibility for different system requirements.
  • High Efficiency: With up to 95% efficiency, this converter ensures minimal energy loss during power conversion, which is crucial for battery-powered devices to extend their operating time.
  • Low Quiescent Current: The device features a low quiescent current of typically 20µA, which significantly reduces idle power consumption and is beneficial for extending battery life in standby modes.
  • Power Save Mode: It includes an automatic power save mode that maintains high efficiency over the entire load current range, especially at light loads.
  • Protection Features: The TPS63806YFFR is equipped with a range of protection features, including over-temperature, over-voltage, short-circuit, and under-voltage lockout, ensuring reliable operation under various conditions.

Applications

The device is suitable for a wide array of applications, particularly where space is at a premium and energy efficiency is paramount. These include:

  • Portable and wearable electronics
  • Internet of Things (IoT) devices
  • Smart watches and fitness trackers
  • Wireless earbuds and hearing aids
  • Medical devices and health monitors

Package and Availability

The TPS63806YFFR is offered in a compact 12-pin YFF package, which is ideal for space-constrained applications. This product is available for order through Texas Instruments and authorized distributors, ensuring easy integration into your product design and supply chain.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5745 $51.4900
48+ $2.1124 $101.3952
74+ $2.0464 $151.4336
101+ $1.9804 $200.0204
131+ $1.9144 $250.7864
175+ $1.7163 $300.3525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,060 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess