EN
  • EN
  • DE

TPS63811YFFR

Part No TPS63811YFFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2.5-A BUCK-BOOST CONVERTER WITH / Buck-Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 2.5A 15-UFBGA, DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Up, Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.2V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V
Voltage - Output (Max) 5.2V
Current - Output 2.5A
Frequency - Switching 1.6MHz, 2MHz, 2.6MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 15-UFBGA, DSBGA
Supplier Device Package 15-DSBGA
Base Product Number TPS63811
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS63811YFFRCT,296-TPS63811YFFRTR,296-TPS63811YFFRDKR
Standard Package 3,000
Win Source Part Number 1317655-TPS63811YFFR
Ultra Librarian 3D Model Ultra Librarian TPS63811YFFR CAD Model

Description

The TPS63811YFFR is a high-efficiency, synchronous step-up converter designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced power management integrated circuit (PMIC) is engineered to meet the rigorous demands of portable and battery-powered applications, where maintaining long battery life and maximizing efficiency are paramount.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 1.3V to 5.5V, making it versatile for use with various battery chemistries and configurations.
  • Adjustable Output Voltage: Users can set the output voltage from 1.8V to 5.5V via external resistors, allowing for a high degree of flexibility to power different system components.
  • High Efficiency: With a 96% peak efficiency, the TPS63811YFFR ensures minimal energy loss during voltage conversion, thereby extending battery life and improving overall system performance.
  • Low Quiescent Current: The device features a low quiescent current of just 11µA, which is critical for reducing standby power consumption in battery-operated devices.
  • Power Save Mode: It includes a power save mode that automatically transitions between pulse-width modulation (PWM) and pulse-frequency modulation (PFM) to maintain efficiency across the full load range.
  • Compact Package: The TPS63811YFFR is offered in a small 2.00 mm × 1.60 mm, 12-ball wafer chip scale package (WCSP), which is ideal for space-constrained applications.

Applications

The TPS63811YFFR is suitable for a wide array of applications, including but not limited to:

  • Smartphones and tablets
  • Wearable technology such as smartwatches and fitness trackers
  • Portable medical devices
  • Internet of Things (IoT) devices
  • Wireless sensors and sensor networks

With its robust feature set and TI's reputation for quality and reliability, the TPS63811YFFR is an excellent choice for designers looking to optimize power in their next-generation portable devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0057 $50.0570
25+ $4.1072 $102.6800
38+ $3.9789 $151.1982
52+ $3.8505 $200.2260
68+ $3.7222 $253.1096
90+ $3.3371 $300.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,930 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess