EN
  • EN
  • DE

TPS63900DSKR

Part No TPS63900DSKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1.8-V TO 5.5-V, 75-NA IQ BUCK-BO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Package Reel - TR
Family Name TPS63900
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS63900DSKRTR, 296-TPS63900DSKRDKR, 296-TPS63900DSKRCT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851622-TPS63900DSKR
Ultra Librarian 3D Model Ultra Librarian TPS63900DSKR CAD Model

Description

The TPS63900DSKR is a high-efficiency, low-IQ buck-boost converter from the reputable electronics manufacturer Texas Instruments. This advanced power solution is designed to provide a stable voltage supply from a wide range of input sources, making it an ideal choice for battery-powered and energy-harvesting applications.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range from 1.8V to 5.5V, accommodating multiple battery chemistries and configurations.
  • Ultra-Low Quiescent Current: With an industry-leading quiescent current of just 75 nA, the TPS63900DSKR maximizes battery life, crucial for IoT devices and portable electronics.
  • High Efficiency: The converter maintains high efficiency across a wide load range, thanks to its adaptive mode-switching operation.
  • Output Voltage Options: It provides a selectable fixed output voltage option or an adjustable output voltage range, giving designers the flexibility to tailor the power supply to their specific needs.
  • Power Good Output: An integrated Power Good (PG) output signal indicates when the output voltage is within its nominal range, adding an extra layer of system reliability.
  • Small Package Size: The device comes in a compact 2.5mm x 2.5mm 10-pin WSON package, making it suitable for space-constrained applications.

Applications

The TPS63900DSKR is versatile and can be used in a variety of applications, including:

  • Energy harvesting systems
  • Wireless sensors
  • Internet of Things (IoT) devices
  • Smart meters
  • Wearable technology
  • Portable medical equipment

Why Choose TPS63900DSKR?

Designers looking for a reliable power management solution that offers both flexibility and efficiency will find the TPS63900DSKR to be an excellent choice. Its combination of low quiescent current, wide input voltage range, and high efficiency ensures that end products can achieve extended battery life and consistent performance. Furthermore, the compact size and comprehensive feature set of the TPS63900DSKR make it a go-to option for engineers working on the cutting edge of portable and low-power electronics.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0287 $51.4350
120+ $0.8441 $101.2920
185+ $0.8177 $151.2745
255+ $0.7914 $201.8070
330+ $0.7650 $252.4500
440+ $0.6858 $301.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,600 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess