EN
  • EN
  • DE

TPS65012RGZT

Part No TPS65012RGZT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC POWER/BATTERY MGMT 48-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Multi-Function Controller
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-VQFN (7x7)
Win Source Part Number 1112489-TPS65012RGZT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65012RGZT CAD Model

Description

TPS65012RGZT IC

The TPS65012RGZT is a highly integrated Power Management Integrated Circuit (PMIC) designed by the renowned semiconductor manufacturer, Texas Instruments. This versatile IC is engineered to provide a comprehensive power management solution for portable and battery-powered applications, particularly those in the consumer electronics segment such as smartphones, tablets, and other handheld devices.

Encased in a compact 48-VQFN (RGZ) package, the TPS65012RGZT combines multiple voltage regulators and power control features in a single chip, which helps to significantly reduce the component count and save valuable PCB space. The device includes three step-down (buck) converters, two low-dropout regulators (LDOs), and an integrated power-on reset (POR) circuit, making it a versatile choice for managing complex power requirements efficiently.

The buck converters within the TPS65012RGZT are capable of providing up to 1A of output current each, and are designed for high efficiency across a wide load range, thus extending battery life. The adjustable output voltages of these converters allow for great flexibility in powering various subsystems of a portable device. Additionally, the LDOs can supply up to 200mA and 300mA respectively, and are ideal for powering sensitive analog circuits that require clean and stable voltage sources.

Another key feature of the TPS65012RGZT is its I2C-compatible interface, which allows for programmable control over various parameters, including output voltage settings, operating modes, and sequencing. This digital interface facilitates intelligent power management by enabling the system to dynamically adjust power settings in response to changing load conditions or power-saving modes.

Safety and reliability are also central to the TPS65012RGZT's design. It incorporates over-temperature protection, under-voltage lockout (UVLO), and over-current protection (OCP) to safeguard the device and the system it powers from electrical anomalies.

Overall, the TPS65012RGZT is an exemplary solution for designers looking to optimize power efficiency and performance in compact, battery-dependent electronics. With Texas Instruments' commitment to quality and longevity, this PMIC stands as a robust foundation for any power-sensitive application.

You May Also Be Interested in

CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess