EN
  • EN
  • DE

TPS650231RSBR

Part No TPS650231RSBR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC PWR MGMT LI-ION SYST 40WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Power Management
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 40-WQFN (5x5)
Win Source Part Number 213411-TPS650231RSBR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS650231RSBR CAD Model

Description

The TPS650231RSBR is a highly integrated power management IC (PMIC) from Texas Instruments, designed to meet the demanding power requirements of modern, portable, and battery-powered electronics. This advanced PMIC is particularly suited for applications such as smartphones, tablets, and other handheld devices where efficient power conversion and distribution are critical for performance and battery life.

Key Features

  • Multiple Voltage Rails: The device provides three highly efficient, step-down converters with integrated FETs for core voltage, memory, and system power. Additionally, it offers three 200-mA LDOs for peripheral power.
  • Programmable Voltage Levels: The output voltage levels of the step-down converters and LDOs are programmable via an I2C-compatible interface, which allows for dynamic voltage scaling to optimize power consumption.
  • Integrated Power Sequencing: TPS650231RSBR includes an intelligent power sequencing feature that ensures the correct power-up and power-down sequence for the system, improving system stability and reliability.
  • High Efficiency: The PMIC is designed to maximize efficiency across a wide range of load conditions, thereby extending battery life for portable devices.
  • Small Footprint: The device is available in a compact 40-pin QFN package, making it ideal for space-constrained applications.
  • Thermal Management: Advanced thermal management features, including thermal shutdown and over-temperature warnings, protect the device and the system from overheating.

Applications

The versatility and comprehensive feature set of the TPS650231RSBR make it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Portable and Handheld Electronics
  • Smartphones and Tablets
  • Wireless Communication Devices
  • Digital Cameras
  • Portable Gaming Consoles

With its robust design and advanced capabilities, the TPS650231RSBR from Texas Instruments represents a reliable and efficient solution for power management in modern electronic devices.

You May Also Be Interested in

STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Texas Instruments
BQ27Z558YPHR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0022 $54.0132
14+ $7.3864 $103.4096
21+ $7.1556 $150.2676
29+ $6.9248 $200.8192
38+ $6.6939 $254.3682
50+ $6.0015 $300.0750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess