EN
  • EN
  • DE

TPS650244RHBRG4

Part No TPS650244RHBRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description Power Management ICs for Li-Ion Powered Systems
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272975-TPS650244RHBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS650244RHBRG4 CAD Model

Description

Product Overview: TPS650244RHBRG4

The TPS650244RHBRG4 is a highly integrated power management IC designed and manufactured by Texas Instruments. This advanced device is specifically tailored to meet the demanding power requirements of portable and handheld applications, such as smartphones, tablets, and other multimedia devices. Its compact design, combined with a feature-rich set of components, makes it an ideal solution for space-constrained environments.

Key Features

  • Multiple Voltage Rails: The TPS650244RHBRG4 offers a variety of voltage rails, including step-down converters and LDOs, to power different parts of the system efficiently.
  • High Efficiency: Step-down converters operate with high efficiency, which helps in extending battery life and reducing heat generation within the device.
  • Programmable Voltage: Some outputs are programmable, allowing designers to tailor the power supply to the specific needs of their application.
  • Power Sequencing: Integrated power sequencing simplifies system design by ensuring that voltage rails come up in the correct order.
  • Thermal Protection: The device includes over-temperature protection that prevents damage from overheating.
  • Small Footprint: Housed in a compact QFN package, the TPS650244RHBRG4 saves valuable board space.

Applications

The versatility of the TPS650244RHBRG4 makes it suitable for a wide range of applications. It is particularly well-suited for powering multi-core processors, memory, and peripheral interfaces in modern portable electronics. Its efficient power conversion capabilities and programmable features also make it an excellent choice for powering FPGA, DSP, and other digital loads that require stable and reliable power sources.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS650244RHBRG4 is no exception. It is built to meet the high standards of reliability and performance that customers expect from TI products. Whether for consumer electronics or industrial applications, this power management IC stands out for its efficiency, integration, and versatility, making it a go-to choice for designers looking to optimize their power architecture.

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit the Texas Instruments website or contact their local TI representative.

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9874 $51.8362
31+ $3.2717 $101.4227
48+ $3.1695 $152.1360
66+ $3.0672 $202.4352
85+ $2.9650 $252.0250
113+ $2.6583 $300.3879
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess