EN
  • EN
  • DE

TPS65058RGERG4

Part No TPS65058RGERG4
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description 5-Channel Power Management IC with Two Step-Down Converters and 3 Low-Input Voltage LDOs 24-VQFN -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Lead Free Contains Lead
Max Input Voltage 6 V
Maximum Operating Temperature 85 °C
Min Input Voltage 2.5 V
Min Operating Temperature -40 °C
Number of Pins 24
Packaging Tape & Reel (TR)
RoHS Compliant
Weight 45.387587 mg
Win Source Part Number 1101034-TPS65058RGERG4
Categories PMIC - Power Management - Specialized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS65058RGERG4 CAD Model

Description

Product Overview: TPS65058RGERG4 from Texas Instruments

The TPS65058RGERG4 is a versatile, multi-channel power management integrated circuit (PMIC) designed by Texas Instruments (TI) to meet the demanding needs of complex, portable, and battery-powered systems. This highly integrated solution provides a compact and efficient way to manage power requirements for a variety of applications, including smartphones, tablets, and other handheld devices.

Key Features

  • Multiple Voltage Rails: It offers two step-down converters with integrated FETs and four low-dropout (LDO) regulators, allowing for a variety of voltage outputs to power different components within a system.
  • High Efficiency: The step-down converters are capable of operating at up to 2.25MHz, enabling the use of small inductors and capacitors, which helps to maximize efficiency and minimize the solution size.
  • Adjustable Outputs: The output voltages of the LDOs and converters can be adjusted via an external resistor divider, providing flexibility in matching the power supply to the specific needs of the application.
  • Power Sequencing: The device includes programmable power-on sequencing, an essential feature for systems requiring a specific start-up sequence for different power rails.

Advanced Protection Features

  • Over-Temperature Protection: The TPS65058RGERG4 includes thermal shutdown functionality that protects the device and the system in the event of excessive temperatures.
  • Under-Voltage Lockout (UVLO): Ensures the device operates at adequate power levels, shutting down the system if input voltage falls below a certain threshold to prevent damage.
  • Over-Current Protection: Each channel has built-in current limit protection to safeguard the PMIC and downstream components from excessive current draw.

Package and Availability

The TPS65058RGERG4 is available in a compact 24-pin VQFN package, ensuring a small footprint on the PCB. It is designed for the industrial temperature range, making it suitable for a wide range of environmental conditions. As a product of Texas Instruments, customers can expect high reliability and performance from this PMIC.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
NXP / Nexperia
PF1510
Lowest to $4.5143
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess