EN
  • EN
  • DE
  • IT

TPS65071A3

Part No TPS65071A3
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case QFN36
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 750301-TPS65071A3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65071A3 CAD Model

Description

Introducing the TPS65071A3 Power Management IC from Texas Instruments

The TPS65071A3 by Texas Instruments is a highly-integrated power management integrated circuit (IC) designed to cater to the needs of multi-channel power supply systems. This versatile chip is an ideal solution for portable and battery-powered electronics, where efficient power management is critical for extended battery life and reliable operation.

Key Features

  • Multiple Voltage Rails: The TPS65071A3 offers several regulated voltage rails, including step-down converters and LDOs (Low Dropout Regulators), to power various subsystems within an electronic device.
  • High Efficiency: With its integrated switching regulators, this IC achieves high efficiency, which is essential for reducing heat and prolonging battery life in portable devices.
  • Flexible Power Sequencing: The device provides programmable power sequencing options, allowing designers to tailor the power-up and power-down sequences to match specific system requirements.
  • Integrated Charger: The TPS65071A3 includes an integrated battery charger with dynamic power path management, enabling simultaneous battery charging and system operation.
  • I2C Interface: An I2C-compatible interface allows for configuration and monitoring of the IC, offering enhanced control over the power management functions.
  • Protection Features: The device is equipped with a suite of protection features, such as over-voltage, over-current, and thermal protection, to safeguard the system against potential damage.

Applications

The TPS65071A3 is adept at powering a wide range of applications, particularly those requiring multiple power domains. These include:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Medical Devices
  • Industrial and Automotive Applications

Technical Specifications

With a compact QFN package, the TPS65071A3 is designed to occupy minimal space on a PCB while delivering robust power management. It operates over a broad input voltage range and provides stable output voltages, ensuring consistent performance across various operating conditions.

For more detailed information, including datasheets, reference designs, and technical documentation, visit the Texas Instruments website or contact their support team for assistance with integrating the TPS65071A3 into your next project.

You May Also Be Interested in

Rohm Semiconductor
Lowest to $2.4462
Rohm Semiconductor
evaluation of the features of the TAS5548 PWM digital audio processor. | LED GREEN CLEAR 1006 SMD
Lowest to $0.0916
Silicon Labs
DGTL ISO 5KV 2CH GEN PURP 16SOIC
Lowest to $4.2273
Torex Semiconductor Ltd
Need more? Email Us
Omron
Lowest to $1.3554
Winbond Electronics
Need more? Email Us
KOA Speer
RESISTOR
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Texas Instruments
Digital Input, Closed-Loop Class-D Amplifier
Lowest to $34.6389

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.9994 $91.9994
2+ $89.1244 $178.2488
3+ $86.2494 $258.7482
4+ $83.3745 $333.4980
5+ $74.7495 $373.7475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess