EN
  • EN
  • DE

TPS65072RSLR

Part No TPS65072RSLR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Single Chip Power Solution for Battery Powered Systems
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Mobile/OMAP
Operating Supply Voltage 2.8 V ~ 6.3 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (6x6)
Win Source Part Number 1272983-TPS65072RSLR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS65072
Introduction Date March 01, 2009
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS65072RSLR CAD Model

Description

The TPS65072RSLR is a highly integrated power management integrated circuit (IC) from Texas Instruments, designed to cater to the needs of multi-channel power supply systems within portable and handheld devices. This advanced IC combines a variety of features that are engineered to provide a comprehensive power management solution, making it ideal for applications such as smartphones, tablets, and other portable electronics that require efficient power distribution and regulation.

Key Features and Benefits

  • Multiple Voltage Rails: The TPS65072RSLR includes several DC/DC converters and LDOs, offering various voltage rails for powering different components within a system.
  • High Efficiency: Designed with efficiency in mind, the TPS65072RSLR helps to extend battery life by minimizing power loss during voltage conversion processes.
  • Programmable Sequencing: The device allows for programmable power sequencing, ensuring that each power rail is activated in the correct order during system startup and shutdown.
  • Integrated Power Path: An integrated power path management feature enables seamless transition between battery and external power sources, ensuring uninterrupted operation.
  • Small Footprint: The compact QFN package is space-saving, making it suitable for the tight PCB layouts typical in portable devices.

Technical Specifications

The TPS65072RSLR operates over a wide input voltage range and provides multiple output voltage options. It is designed to work efficiently under a variety of conditions, with built-in thermal protection and a low quiescent current that helps to reduce standby power consumption.

Applications

With its versatile design, the TPS65072RSLR is well-suited for a broad range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Handheld medical equipment
  • Portable media players

Conclusion

In summary, the TPS65072RSLR from Texas Instruments offers a robust, flexible, and efficient power management solution for designers looking to optimize the power consumption and performance of their portable devices. Its integration of multiple power rails, high efficiency, and compact form factor make it an excellent choice for modern electronics that demand reliable and consistent power delivery.

You May Also Be Interested in

National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
NXP / Nexperia
PF1510
Lowest to $4.5143
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Lowest to $72.1805

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7031 $53.5155
12+ $8.7821 $105.3852
18+ $8.5076 $153.1368
25+ $8.2332 $205.8300
32+ $7.9587 $254.6784
43+ $7.1354 $306.8222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,014 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess